EN
  • EN
  • DE

STTH30AC06FP

Part No STTH30AC06FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 30A TO220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Standard 600 V 30A Through Hole TO-220FPAC
Manufacturer STMicroelectronics
Series ECOPACK®
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220FPAC
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18650, STTH30AC06FP-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935647-STTH30AC06FP
Ultra Librarian 3D Model Ultra Librarian STTH30AC06FP CAD Model

Description

The STTH30AC06FP is a state-of-the-art ultra-fast recovery diode designed by STMicroelectronics, a global semiconductor leader. This high-performance component is specifically engineered for use in high-frequency power electronics applications, such as switch-mode power supplies, inverters, and as a freewheeling diode in power factor correction circuits.

Key Features

  • Voltage Rating: The STTH30AC06FP has a repetitive peak reverse voltage (VRRM) of 600V, making it suitable for high-voltage applications.
  • Current Capacity: It boasts a high average forward current of 30A, which is ideal for handling significant power levels.
  • Ultra-Fast Recovery Time: With an ultra-fast recovery time, this diode minimizes power loss and heat generation, which is critical for efficiency in power conversion systems.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) reduces conduction losses and improves overall system efficiency.
  • High Thermal Resistance: The device comes in an insulated fullPAK package, offering excellent thermal resistance and mechanical robustness.
  • RoHS Compliant: The STTH30AC06FP is compliant with RoHS directives, ensuring that it meets current environmental standards for electronic components.

Applications

The versatility of the STTH30AC06FP allows it to be utilized in a wide array of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Snubber circuits
  • High-frequency inverters
  • Freewheeling diodes in various power conversion systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STTH30AC06FP is manufactured with the highest standards, ensuring that it performs reliably even under extreme conditions. It is designed to meet the stringent demands of the industrial and consumer markets, providing a robust and energy-efficient solution for power management challenges.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4038 $56.1520
90+ $1.1518 $103.6620
135+ $1.1158 $150.6330
190+ $1.0798 $205.1620
240+ $1.0438 $250.5120
325+ $0.9359 $304.1675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess