EN
  • EN
  • DE

STTH6006W

Part No STTH6006W
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 60A DO247 / Rectifier Diode Switching 600V 60A 60ns 2-Pin DO-247 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.85V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 50μA @ 600V
Mounting Through Hole
Case / Package DO-247
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 038486-STTH6006W
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STTH6006W
Introduction Date May 18, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH6006W CAD Model

Description

STTH6006W - Ultra-fast High Voltage Rectifier

The STTH6006W, from STMicroelectronics, is an ultra-fast high voltage rectifier that is designed to meet the stringent requirements of high-efficiency power supplies. This device is particularly suited for switch mode applications such as power factor correction (PFC), high-frequency inverters, and freewheeling diodes in energy-efficient power conversion systems.

Key Features

  • Voltage Rating: The STTH6006W is rated for a repetitive peak reverse voltage (VRRM) of up to 600V, making it suitable for a range of high voltage applications.
  • High Current Capability: With an average forward current (IF(AV)) of 60A, this rectifier can handle significant power levels, contributing to its versatility in various power conversion scenarios.
  • Ultra-fast Reverse Recovery Time: The device boasts an extremely fast reverse recovery time (trr) of 35ns, which minimizes losses during switching and enhances overall system efficiency.
  • Low Forward Voltage Drop: It features a low forward voltage drop (VF) to reduce conduction losses, further improving the efficiency of the power supply system.
  • High Surge Current Capability: The STTH6006W can withstand high surge currents, ensuring robust performance during transient conditions.

Applications

This rectifier is ideal for use in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes
  • Snubber diodes
  • Energy recovery circuits

Package and Quality

The STTH6006W is housed in an insulated TO-247 package, which provides excellent thermal performance and is compatible with high-temperature soldering processes, ensuring reliability and long service life. The device is also compliant with RoHS and Halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability.

Conclusion

With its high voltage capability, fast switching speeds, low conduction losses, and robust construction, the STTH6006W is a top choice for engineers looking to enhance the performance and efficiency of their power conversion systems. STMicroelectronics' reputation for producing high-quality semiconductor products ensures that the STTH6006W will deliver reliable and consistent performance.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6900 $50.7000
75+ $1.3867 $104.0025
115+ $1.3433 $154.4795
155+ $1.3000 $201.5000
200+ $1.2567 $251.3400
270+ $1.1267 $304.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess