EN
  • EN
  • DE

STTH4R02B-TR

Part No STTH4R02B-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.05V @ 4A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 3μA @ 200V
Mounting SMD (SMT)
Case / Package D-Pak
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 031582-STTH4R02B-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH4R02B-TR CAD Model

Description

STTH4R02B-TR Ultrafast Recovery Diode from STMicroelectronics

The STTH4R02B-TR is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in the semiconductor industry. This product is engineered to meet the rigorous demands of modern power supply applications, offering exceptional performance in a compact package. The STTH4R02B-TR is ideally suited for use in switch-mode power supplies, high-frequency inverters, and as a freewheeling diode in various applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 200V, this diode can handle significant voltage stress, making it suitable for a wide range of applications.
  • Ultrafast Reverse Recovery Time: The diode boasts an ultrafast recovery time of 25 ns, minimizing power losses and improving efficiency during the switch from conducting to non-conducting states.
  • Low Forward Voltage Drop: The low forward voltage drop (VF) of this diode ensures reduced conduction losses, contributing to the overall efficiency of the system.
  • High Surge Current Capability: It is capable of handling high surge currents, which is essential for applications that may experience short-term overload conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits (PFC)
  • High-frequency inverters
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications requiring high reliability

Product Specifications

The STTH4R02B-TR diode is packaged in a DPAK (TO-252) surface-mount package, which is widely used in the industry for its compact size and ease of integration into various circuit designs. The product is available in tape and reel packaging, facilitating automated assembly processes and ensuring reliability during shipping and handling.

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest quality and reliability standards. The STTH4R02B-TR diode is no exception, with rigorous testing and quality control measures in place to ensure consistent performance across the board. Customers can trust this diode to deliver robust and reliable operation in their high-performance applications.

For detailed technical specifications, application notes, and support resources, please visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3186 $50.9760
385+ $0.2615 $100.6775
595+ $0.2533 $150.7135
820+ $0.2451 $200.9820
1,055+ $0.2370 $250.0350
1,415+ $0.2124 $300.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess