EN
  • EN
  • DE

STTH4R02B

Part No STTH4R02B
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 4A DPAK / Ultrafast recovery diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Maximum) at If 1.05V at 4A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage at Vr 3μA at 200V
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction 175°C (Maximum)
Part Number Series STTH4R02
Manufacturer Pack Quantity 75
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807454-STTH4R02B
Ultra Librarian 3D Model Ultra Librarian STTH4R02B CAD Model

Description

The STTH4R02B, crafted by the renowned semiconductor manufacturer STMicroelectronics, is an ultrafast recovery diode that stands out for its exceptional performance and reliability. This component is engineered to meet the rigorous demands of modern power supply applications and is a perfect fit for high-frequency inverters, free-wheeling, and polarity protection applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 200V, the STTH4R02B offers robust protection for circuits operating at high voltages.
  • Ultrafast Switching: The diode features an ultrafast recovery time, making it ideal for high-efficiency converters and SMPS (Switched-Mode Power Supply) where speed is crucial.
  • Low Forward Voltage Drop: The low forward voltage drop helps to reduce power losses and enhance overall system efficiency.
  • High Surge Current Capability: It can withstand high surge currents, making it reliable in applications that experience transient overcurrent conditions.

Applications

The STTH4R02B is versatile and can be used in a variety of applications, including:

  • Power management solutions
  • Switching power supplies
  • Converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Snubber diodes
  • Polarity protection devices

Product Specifications

Parameter Value Package DO-15 Repetitive Reverse Voltage V<sub>RRM 200V Average Forward Current I<sub>F(AV) 4A Non-Repetitive Peak Forward Surge Current I<sub>FSM 130A Recovery Time t<sub>rr Typically 25 ns Operating Junction Temperature T<sub>j -40°C to +175°C

For engineers and designers looking for a high-performance diode with fast switching capabilities, the STTH4R02B from STMicroelectronics is an excellent choice that combines efficiency, reliability, and cost-effectiveness.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3739 $50.4765
330+ $0.3068 $101.2440
505+ $0.2973 $150.1365
700+ $0.2877 $201.3900
900+ $0.2781 $250.2900
1,205+ $0.2493 $300.4065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess