EN
  • EN
  • DE

VNL5300S5-E

Part No VNL5300S5-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 8SO  /  Power Switch/Driver 1:1 N-Channel 2A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr STMicroelectronics
Series OMNIFET III™, VIPower™
Package Tube
Product Status Obsolete
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 36V (Max)
Supply Voltage - Operating 3.5V ~ 5.5V
Current - Output (Max) 2A
Rds On (Typ) 300mOhm
Input Type Non-Inverting
Features Auto Restart, Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number VNL5300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1158243-VNL5300S5-E
Ultra Librarian 3D Model Ultra Librarian VNL5300S5-E CAD Model

Description

STMicroelectronics VNL5300S5-E High-Side Driver

The VNL5300S5-E from STMicroelectronics is an advanced high-side driver that has been meticulously designed to cater to a wide range of applications requiring efficient power distribution and switching. This high-performance device is an integral part of STMicroelectronics' VIPower product line, which is renowned for its reliability and robustness in handling power electronics.

Key Features

  • Integrated Power MOSFET: The VNL5300S5-E comes with an integrated Power MOSFET capable of delivering high currents with minimal power dissipation, ensuring efficient operation and reduced thermal stress.
  • MultiSense Analog Feedback: Equipped with a MultiSense feature, it provides analog feedback on the load current, supply voltage, and temperature, allowing for precise monitoring and control of the power system.
  • Overload and Overtemperature Protection: The device includes built-in protection mechanisms to safeguard against overload conditions and excessive temperatures, enhancing the longevity and safety of your system.
  • Comprehensive Diagnostic Functions: It features comprehensive diagnostic capabilities that enable detection of open-load, short-to-ground, and short-to-VCC conditions, facilitating easy maintenance and troubleshooting.
  • Low Standby Current: Designed for efficiency, the VNL5300S5-E maintains a low standby current, making it ideal for applications that require minimal power consumption during idle periods.

Applications

The VNL5300S5-E is versatile and can be used in various sectors, including automotive, industrial automation, and consumer electronics. Its robust design makes it suitable for driving resistive, inductive, and capacitive loads such as valves, pumps, fans, lights, and solenoids.

Package and Quality

Enclosed in a compact PowerSSO-12 package, the VNL5300S5-E is designed for space-constrained applications. STMicroelectronics ensures high quality and reliability, with the device being fully qualified for automotive applications, meeting stringent industry standards.

With its combination of performance, protection features, and diagnostic capabilities, the VNL5300S5-E high-side driver from STMicroelectronics represents a reliable solution for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $71.6418

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3229 $50.0495
335+ $0.3021 $101.2035
515+ $0.2917 $150.2255
740+ $0.2708 $200.3920
965+ $0.2604 $251.2860
1,200+ $0.2500 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,940 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess