EN
  • EN
  • DE
  • IT

STTS2002B2DN3F

Part No STTS2002B2DN3F
Manufacturer STMicroelectronics
Catalog PMIC - Thermal Management
Description IC MEMORY MOD TEMP SENSOR 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), EEPROM, Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN (2x3)
Win Source Part Number 1103993-STTS2002B2DN3F
Family Name STTS2002
Introduction Date March 03, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian STTS2002B2DN3F CAD Model

Description

The STTS2002B2DN3F is a high-precision, digital temperature sensor from STMicroelectronics, designed to meet the rigorous demands of modern electronic systems. This sensor offers outstanding accuracy and low power consumption, making it an ideal choice for a wide array of applications, including computing, consumer electronics, and industrial systems.

Key Features

  • Accuracy: The STTS2002B2DN3F provides exceptional temperature accuracy, ensuring reliable and consistent readings.
  • Temperature Range: It operates over a wide temperature range, catering to the needs of various environments and scenarios.
  • Interface: This sensor features a user-friendly I2C/SMBus interface, facilitating easy integration into existing systems.
  • Low Power Consumption: With its energy-efficient design, the STTS2002B2DN3F minimizes power usage, extending the battery life of portable devices.
  • Small Form Factor: The compact package allows for seamless implementation into space-constrained applications.

Applications

The versatility of the STTS2002B2DN3F allows it to be used across various sectors. Its precision and reliability make it suitable for:

  • Temperature monitoring in personal computers and servers
  • Consumer electronics like smartphones and tablets
  • Industrial control systems requiring precise temperature measurements
  • Healthcare devices where accurate temperature monitoring is crucial

Product Specifications

Parameter Value Supply Voltage 2.7V to 3.6V Operating Temperature Range -40°C to +125°C Accuracy ±0.5°C (max) from -25°C to +85°C Interface I2C/SMBus Package Compact 8-lead TSSOP

In conclusion, the STTS2002B2DN3F is a sophisticated temperature sensor that combines high accuracy, low power consumption, and a small footprint, making it an excellent choice for designers looking to incorporate reliable temperature monitoring into their systems.

You May Also Be Interested in

Analog Devices Inc.
SYSTEM TEMPERATURE MONITOR / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Lowest to $2.3129
Analog Devices Inc.
DUAL PWM FAN CONTROLLER
Need more? Email Us
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN / Temp Monitoring System (Sensor) Internal Sensor I2C/SMBus Output 8-TDFN (2x3)
Lowest to $3.6557
Analog Devices Inc.
IC TEMP/VOLT/CUR MONITOR 10MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I2C Output 10-MSOP
Lowest to $67.4437
Maxim Integrated
SMBUS TEMPERATURE MONITOR
Lowest to $4.1009
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $2.2495
Precision Monolithics
INSTRUMENTATION AMPLIFIER
Lowest to $42.1796
Analog Devices Inc.
8-LEAD, LOW-COST, SYSTEM TEMPERA / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Lowest to $2.3117
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
Lowest to $7.6641

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2304 $67.6720
130+ $1.0096 $131.2480
200+ $0.9781 $195.6200
275+ $0.9466 $260.3150
355+ $0.9150 $324.8250
475+ $0.8203 $389.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,300 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess