EN
  • EN
  • DE

LTC2990IMS

Part No LTC2990IMS
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT/CUR MONITOR 10MSOP / Temp Monitoring System (Sensor) Internal and External Sensor I²C Output 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Analog Devices Inc.
Package Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal and External
Accuracy ±3.5°C Local(Max), ±1.5°C Remote(Max)
Topology ADC, Multiplexer, Voltage Reference
Output Type I2C
Output Alarm Yes
Output Fan Yes
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Other Names 161-LTC2990IMS
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250920-LTC2990IMS
Ultra Librarian 3D Model Ultra Librarian LTC2990IMS CAD Model

Description

Introducing the LTC2990IMS from Analog Devices Inc.

The LTC2990IMS is a highly versatile, quad-channel IC designed for system monitoring and control in a wide range of applications. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product offers an array of features that make it an essential component for monitoring system health and performance.

Key Features:

  • Quad-Channel Input: The LTC2990IMS can monitor voltage, current, and temperature, providing comprehensive data for system diagnostics. It is equipped to handle four channels, which can be configured to measure a variety of sensor inputs or internal temperature.
  • High Accuracy: This device delivers precise measurements with a high degree of accuracy, ensuring that the data you receive is reliable for making critical system adjustments.
  • I2C Interface: The integrated I2C interface facilitates easy communication with microcontrollers and other digital devices, allowing for seamless integration into existing systems.
  • Wide Voltage Range: The LTC2990IMS operates over a wide supply voltage range, accommodating various power requirements and ensuring compatibility with different system architectures.
  • Programmable Configuration: The device is highly configurable, enabling users to tailor its operation to suit specific monitoring needs, whether it's for power supply monitoring, system temperature tracking, or other critical parameters.

Applications:

The LTC2990IMS is ideal for a range of applications, including:

  • Telecommunication systems
  • Networking equipment
  • Industrial control systems
  • Computer servers
  • Environmental monitoring

Product Specifications:

The LTC2990IMS comes in a compact 16-lead MSOP package, making it suitable for space-constrained applications. It operates over an industrial temperature range and is designed to withstand the rigors of challenging environments.

With its combination of accuracy, flexibility, and ease of use, the LTC2990IMS from Analog Devices Inc. is an invaluable tool for engineers looking to optimize system performance and reliability. Whether you're monitoring power supplies, temperatures, or other critical parameters, this device provides the data you need to maintain optimal operation.

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess