EN
  • EN
  • DE

CXA-M10M-L

Part No CXA-M10M-L
Manufacturer TDK Corporation
Catalog Inverters
Description On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TDK Corporation
Series CXA
Part Status Obsolete(EOL)
Voltage - Input 24V
Output 1200V
Type CCFL and UV Lamps
Size 2.20" L x 1.14" W x 0.57" H (56mm x 29mm x 14.5mm)
Mounting Style Through Hole
Win Source Part Number 1163817-CXA-M10M-L
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Family Name CXA-M10M-L
Introduction Date March 06, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CXA-M10M-L CAD Model

Description

The TDK CXA-M10M-L series is a type of CCFL and UV lamp that has an input voltage of 24V and an output of 1200V.

  • Input Voltage: 24V
  • Output Voltage: 1200V
  • Mounting Style: Through Hole
  • Size: 2.20" L x 1.14" W x 0.57" H (56mm x 29mm x 14.5mm)
  • Status: Obsolete
  • Supply and Demand: Limited
  • Introduction Date: March 06, 2008
  • Popularity: Medium
  • Application: Optoelectronics

You May Also Be Interested in

TDK Corporation
CCFL Inverter Single Lamp 58kHz 7-Pin / INVERTER 12V-INPUT 1800V-OUTPUT
Need more? Email Us
Microsemi Corporation
MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Need more? Email Us
TDK Corporation
INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Need more? Email Us
TDK Corporation
INVERTER 5V-INPUT 900V-OUTPUT
Lowest to $58.6467
ON Semiconductor
Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Lowest to $0.1456
NXP / Nexperia
74LVC2GU04GV-Q100, Nexperia Inverters 74LVC2GU04GV-Q100/SOT457/SC-74 datasheet, inventory, & pricing.
Need more? Email Us
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Lowest to $65.2829
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess