EN
  • EN
  • DE

LXM1621-02

Part No LXM1621-02
Manufacturer Microsemi Corporation
Catalog PMIC - Power Management - Specialized
Description MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Ballasts, Inverters
Mfr Microsemi Corporation
Series LXM1621
Package Bulk
Product Status Obsolete
Voltage - Input 12V
Output 1800V
Type CCFL and UV Lamps
Dimension 4.88" L x 1.26" W (124mm x 32mm)
Mounting Type Chassis Mount
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9570
Other Names 150-LXM1621-02,LXM1621-02-ND
Standard Package 150
Win Source Part Number 1073221-LXM1621-02
Ultra Librarian 3D Model Ultra Librarian LXM1621-02 CAD Model

Description

The Microsemi Corporation LXM1621-02 is an optoelectronic component that is part of the LXM1621 series.

  • Application: CCFL and UV lamps
  • Package: Bulk
  • Standard Package: 150
  • Input Voltage: 12V
  • Output Voltage: 1800V
  • Mounting Type: Chassis Mount
  • Dimension: 4.88" L x 1.26" W (124mm x 32mm)
  • Manufacturer: Microsemi Corporation
  • Type: Alternative Parts (Cross-Reference)
  • Status: Obsolete
  • RoHS Compliant: No

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess