EN
  • EN
  • DE

CXA-L0612A-VJL

Part No CXA-L0612A-VJL
Manufacturer TDK Corporation
Catalog Inverters
Description CCFL Inverter Single Lamp 58kHz 7-Pin / INVERTER 12V-INPUT 1800V-OUTPUT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TDK Corporation
Status Obsolete(EOL)
Voltage - Input 12V
Output 1800V
Type CCFL and UV Lamps
Mounting Chassis Mount
Win Source Part Number 039978-CXA-L0612A-VJL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 25
Family Name CXA-L0612A-VJL
Introduction Date March 06, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CXA-L0612A-VJL CAD Model

Description

Overview

The CXA-L0612A-VJL is an exceptional module designed to enhance complex system functionalities, offering both advanced performance and seamless integration.

Features and Benefits

  • Superior performance metrics
  • Seamless integration capabilities
  • Enhanced operational consistency
  • Optimal for compact designs

Applications

  • Embedded systems
  • Robotic controls
  • High-performance computing
  • Satellite and aerospace technologies

Its ability to merge high performance with seamless integration makes the CXA-L0612A-VJL ideal for projects at the forefront of technological advancement.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601
Texas Instruments
Gates and Inverters RoHS
Lowest to $0.8732
Texas Instruments
SN74LVC1GX04DBVRG4 Texas Instruments Inverters Single 1.65-V to 5.5 -V inverter datasheet, inventory, & pricing.
Lowest to $0.4366
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Need more? Email Us
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Lowest to $65.2829
NXP / Nexperia
74LVC2GU04GV-Q100, Nexperia Inverters 74LVC2GU04GV-Q100/SOT457/SC-74 datasheet, inventory, & pricing.
Need more? Email Us
TDK Corporation
INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Need more? Email Us
Microsemi Corporation
MOD INVERTER CCFL DIM DUAL 6MA / CCFL and UV Lamps Inverter 12V Input 1800V Output 4.88" L x 1.26" W (124mm x 32mm) Chassis Mount
Need more? Email Us
ON Semiconductor
Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess