EN
  • EN
  • DE

CXA-M10A-L

Part No CXA-M10A-L
Manufacturer TDK Corporation
Catalog Inverters
Description On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer TDK Corporation
Series CXA
Part Status Obsolete(EOL)
Voltage - Input 5V
Output 1200V
Type CCFL and UV Lamps
Size 2.20" L x 1.14" W x 0.57" H (56mm x 29mm x 14.5mm)
Mounting Style Through Hole
Win Source Part Number 1163816-CXA-M10A-L
Manufacturer Homepage www.tdk.com
Popularity Medium
Supply and Demand Status Limited
Family Name CXA-M10A-L
Introduction Date March 06, 2008
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CXA-M10A-L CAD Model

Description

The TDK Corporation CXA-M10A-L series CCFL and UV lamps are a reliable and high-quality solution for your through-hole mounting style applications.

  • Input Voltage: 5V
  • Output: 1200V
  • Length: 2.20 inches
  • Width: 1.14 inches
  • Height: 0.57 inches
  • Status: Obsolete (EOL)
  • Family Name: CXA-M10A-L

You May Also Be Interested in

TDK Corporation
INVERTER 12V-INPUT 1500V-OUTPUT / CCFL Inverter Dual Lamp 58KHz 11-Pin
Need more? Email Us
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Lowest to $65.2829
TDK Corporation
On-board type, Non-dimming, 6W, For 1 and 2 bulbs
Need more? Email Us
Toshiba Semiconductor and Storage
2V~5.5V 3.8ns@5V,15pF 2uA TSSOP14B Gates and Inverters RoHS
Lowest to $0.1601
Texas Instruments
Gates and Inverters RoHS
Lowest to $0.8732
ON Semiconductor
Schmitt trigger 2V~6V 17ns@6V,50pF 1 1uA TSOP-5 Gates and Inverters
Lowest to $0.1456
Texas Instruments
SN74LVC1GX04DBVRG4 Texas Instruments Inverters Single 1.65-V to 5.5 -V inverter datasheet, inventory, & pricing.
Lowest to $0.4366
HGSEMI
Schmitt trigger 1.65V~5.5V 10ns@5V,15pF 1 100nA SOT-23-5 Gates and Inverters RoHS
Lowest to $0.0939
TDK Corporation
INVERTER 5V-INPUT 900V-OUTPUT
Lowest to $58.6467

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess