EN
  • EN
  • DE

PWR4522AS15R0JA

Part No PWR4522AS15R0JA
Manufacturer Bourns Inc.
Catalog Through Hole Resistors
Description RES 15 OHM 5% 3W AXIAL / 15 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Fusible, Pulse Withstanding, Safety Wirewound
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Bourns Inc.
Series PWR4522
Package Cut Tape (CT),Tape & Box (TB)
Product Status Obsolete
Resistance 15 Ohms
Tolerance ±5%
Power (Watts) 3W
Composition Wirewound
Features Flame Proof, Fusible, Pulse Withstanding, Safety
Temperature Coefficient ±90ppm/°C
Temperature Range - Operating -55°C ~ 350°C
Package / Case Axial
Supplier Device Package Axial
Dimension 0.217" Dia x 0.453" L (5.50mm x 11.50mm)
Number of Terminations 2
Base Product Number PWR4522
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Other Names PWR4522AS15R0JACT,PWR4522AS15R0JATB
Standard Package 1,500
Win Source Part Number 973264-PWR4522AS15R0JA
Ultra Librarian 3D Model Ultra Librarian PWR4522AS15R0JA CAD Model

Description

The PWR4522AS15R0JA is a power resistor manufactured by Bourns, Inc. Power resistors are designed to dissipate significant amounts of electrical power as heat, making them essential in various electronic circuits for current limiting, voltage division, and load simulation.

Applications

  • Power supplies: Used as bleeder resistors, current limiting resistors, and load resistors.
  • Motor control circuits: Employed as braking resistors and current sensing resistors.
  • Inverter circuits: Utilized as snubber resistors and discharge resistors.
  • Automotive electronics: Found in airbag systems, ABS systems, and electronic control units.
  • Industrial automation: Used in programmable logic controllers (PLCs), variable frequency drives (VFDs), and robotic systems.
  • Test and measurement equipment: Employed as load resistors in power supply testing and calibration.

Features

  • High power rating: Designed to dissipate a significant amount of electrical power.
  • Low resistance value: Typically has a low resistance value for precise current control.
  • Surface mount technology (SMT): Suitable for automated assembly on printed circuit boards.
  • Excellent pulse load capability: Withstands high surge currents and pulse loads.
  • High stability: Maintains its resistance value over temperature and time.
  • AEC-Q200 qualified: Meets the automotive industry's quality standards for reliability and durability.

Benefits

  • Precise current control: Allows for accurate control of current flow in circuits.
  • Efficient power dissipation: Effectively dissipates heat generated by high power levels.
  • Reliable performance: Provides stable and consistent performance over a wide range of operating conditions.
  • Automated assembly: Simplifies manufacturing processes with surface mount technology.
  • Robust design: Withstands harsh environmental conditions and electrical stresses.

Additional Details

The PWR4522AS15R0JA has a resistance of 15 Ohms. Key parameters to consider include the power rating, resistance tolerance, temperature coefficient of resistance (TCR), and operating temperature range. The datasheet for the PWR4522AS15R0JA provides detailed specifications on these parameters, as well as package dimensions and soldering guidelines. Proper heat sinking may be necessary for high-power applications to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Vishay
RES 2.55M OHM 1/2W 1% AXIAL / 2.55 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Need more? Email Us
Vishay
RES 0.2 OHM 20W 10% RADIAL / 200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Need more? Email Us
Vishay
Res Thin Film 127K Ohm 1% 3/5W ±50ppm/°C Conformal AXL Thru-Hole Ammo Pack
Lowest to $0.0370
Vishay
RES 2.2M OHM 1% 1/4W AXIAL / 2.2 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Automotive AEC-Q200, Pulse Withstanding Metal Film
Lowest to $0.1456
Vishay
RES 3.3 OHM 1W 5% AXIAL / 3.3 Ohms ±5% 1W Through Hole Resistor Axial Automotive AEC-Q200, Flame Retardant Coating, Fusible, Safety Metal Film
Lowest to $0.1072
TE Connectivity
RES 56 OHM 2W 10% AXIAL
Need more? Email Us
Vishay
RES 680K OHM 1/2W 5% AXIAL / 680 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Metal Film
Lowest to $0.0314
Yageo
RES 330 OHM 5% 1/6W AXIAL / 330 Ohms ±5% 0.167W, 1/6W Through Hole Resistor Axial Carbon Film
Need more? Email Us
Vishay
RES 20K OHM 5W 1% WW AXIAL / 20 kOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound
Lowest to $2.3802

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess