EN
  • EN
  • DE
  • IT

STUSB1602AQTR

Part No STUSB1602AQTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description CONDITIONING & INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features USB, Type-C Controller PMIC 24-QFN (4x4)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name STUSB1602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-17648-6, STUSB1602AQTR-ND, 497-17648-1, 497-17648-2
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898504-STUSB1602AQTR
Ultra Librarian 3D Model Ultra Librarian STUSB1602AQTR CAD Model

Description

STUSB1602AQTR USB Type-C Controller Overview

The STUSB1602AQTR is a state-of-the-art USB Type-C controller designed by STMicroelectronics to provide a comprehensive solution for managing USB Type-C ports with USB Power Delivery (PD) capabilities. This advanced IC is tailored to facilitate the design and implementation of USB PD applications, ensuring that devices can offer the latest in USB technology with ease and reliability.

Key Features

  • USB Type-C and Power Delivery Compliance: The STUSB1602AQTR is fully compliant with the USB Type-C 1.2 and USB PD 2.0 specifications, ensuring compatibility with the latest USB Type-C devices and chargers.
  • Integrated Power Role Management: It supports flexible power role swapping, acting as either a Source, Sink, or Dual-Role Power device, which is crucial for versatile power management in modern electronics.
  • Dead Battery Management: The device is capable of operating even when the system's battery is completely discharged, providing a reliable user experience.
  • Enhanced Protection Features: It includes overvoltage, overcurrent, and short-circuit protection to safeguard both the controller and the connected devices from electrical hazards.

Applications

The STUSB1602AQTR is ideal for a wide range of applications that require USB Type-C connectivity with power delivery. This includes:

  • Smartphones and tablets
  • Laptops and ultrabooks
  • Power banks
  • Wall chargers and docking stations
  • Industrial and automotive systems

Technical Specifications

  • Package: The device comes in a QFN-24 package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for harsh environments.
  • Communication: The controller interfaces with the system's microcontroller via I2C for configuration and status monitoring.

In summary, the STUSB1602AQTR by STMicroelectronics is an advanced USB Type-C and PD controller that empowers designers to incorporate the latest USB features into their products, ensuring high compatibility, flexibility, and protection for end-users.

You May Also Be Interested in

Analog Devices Inc.
IC POWER/CURRENT MONITOR 12DFN
Lowest to $2.9393
Texas Instruments
PROTOTYPE
Lowest to $2.5996
Texas Instruments
IC CTLR POINT OF LOAD 64VQFN / PMIC
Need more? Email Us
Maxim Integrated
FEEDBACK INTEGRATOR
Lowest to $2.5756
Maxim Integrated
IC INTEGRATED CIRCUIT / PMIC
Lowest to $2.9249
Maxim Integrated
PMIC FOR SMART PHONE APPLICATION
Lowest to $34.7305
Maxim Integrated
IC TFT-LCD PWR SUPPLY 48TQFN
Lowest to $7.0087
Maxim Integrated
LOW-IQ PMICS WITH DYNAMIC CORE
Need more? Email Us
ON Semiconductor
IC DRIVER DARL ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Lowest to $1.2154

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2323 $51.3429
55+ $1.8316 $100.7380
85+ $1.7744 $150.8240
117+ $1.7171 $200.9007
151+ $1.6599 $250.6449
202+ $1.4882 $300.6164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,165 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess