EN
  • EN
  • DE

LT1241CS8#TR

Part No LT1241CS8#TR
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0540+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 714947-LT1241CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1241CS8#TR CAD Model

Description

The LT1241CS8#TR is a versatile and robust voltage mode pulse width modulation (PWM) controller designed by Linear Technology, now part of Analog Devices. This component is engineered to deliver high-performance solutions for a wide range of power supply applications, including isolated converters, motor controls, and DC-DC converters.

Key Features:

  • Wide Input Voltage Range: The LT1241CS8#TR operates over a broad input voltage range, making it suitable for various applications that require different voltage levels.
  • High Switching Frequency: With its capability to support high switching frequencies up to 500kHz, this PWM controller enables the design of power supplies with smaller components, resulting in compact and efficient systems.
  • Adjustable Dead-Time Control: The adjustable dead-time control allows designers to optimize the switching transitions, reducing power losses and improving overall efficiency.
  • Current Mode Operation: The current mode operation provides excellent line and load regulation, as well as protection against short circuits, making the system more reliable and robust.
  • Automatic Burst Mode Operation: This feature ensures high efficiency at light loads by reducing the switching frequency and entering a low-power standby mode.

Package and Temperature Information:

The LT1241CS8#TR comes in a compact 8-lead SOIC package, ideal for space-constrained applications. It is designed to operate over an industrial temperature range, ensuring reliable performance under various environmental conditions.

Applications:

  • Isolated and Non-Isolated Power Supplies
  • Telecommunications Equipment
  • DC-DC Converters
  • Motor Controls
  • Switching Power Supplies

Overall, the LT1241CS8#TR from Linear Technology is a highly flexible and efficient solution for your power management needs, combining advanced features with reliability and performance. Whether you're designing power supplies for industrial systems or consumer electronics, the LT1241CS8#TR is an excellent choice for your PWM controller requirements.

You May Also Be Interested in

ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Mini-Circuits
RF Transformer
Lowest to $5.7750
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Freescale Semiconductor - NXP
Lowest to $4.3657
Analog Devices Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess