EN
  • EN
  • DE

STV6410AD

Part No STV6410AD
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description AUDIO/VIDEO SWITCH MATRIX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 348754-STV6410AD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV6410AD CAD Model

Description

The STV6410AD from STMicroelectronics is a versatile video switch matrix designed to facilitate video signal routing in multi-media applications. This integrated circuit is a perfect solution for systems that require the distribution of multiple video sources to various outputs.

Key Features

  • Integrated 4x2 video switch matrix
  • Support for composite (CVBS), S-video (Y/C), and RGB video signals
  • Two independent RGB outputs with fast blanking
  • Internal 75Ω video line drivers
  • Low ON resistance: 5Ω typical for CVBS and Y/C
  • High OFF isolation: -50 dB typical at 10 MHz
  • Programmable gain or attenuation for each output
  • Controlled via I²C bus
  • Single 9V supply operation
  • Minimal external components required

Applications

The STV6410AD is engineered to be a flexible component in a variety of video applications, including:

  • Digital TV sets
  • Set-top boxes
  • Video recorders
  • Personal video recorders (PVRs)
  • Multi-media PCs
  • Video conferencing systems

Performance Benefits

The STV6410AD enhances system performance by providing excellent video signal integrity through its low ON resistance and high OFF isolation. This ensures that the video outputs are of high quality with minimal cross-talk between channels. The programmable gain and attenuation feature allows for customization of the video signal, making it adaptable to different output requirements.

Design Advantages

Designers will appreciate the STV6410AD's ease of integration into their systems due to its I²C bus control interface, which simplifies the programming of the device. The need for minimal external components reduces the overall system cost and board space, making it an economical choice for complex video routing solutions.

Overall, the STV6410AD is a robust and reliable choice for developers looking to implement advanced video switching capabilities in their products, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess