EN
  • EN
  • DE

STW20N95K5

Part No STW20N95K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 950V 17.5A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 950V
Continuous Drain Current at 25°C 17.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 100μA
Max Gate Charge 40nC @ 10V
Max Input Capacitance 1500pF @ 100V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 330 mOhm @ 9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 087085-STW20N95K5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW20N95K5 CAD Model

Description

The STW20N95K5 is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. Designed with state-of-the-art MDmesh™ K5 technology, this MOSFET features reduced on-resistance and low gate charge, making it highly efficient for a wide range of applications.

With a maximum drain-source voltage (VDS) of 950V, the STW20N95K5 is well-suited for high voltage applications that require robust energy efficiency. Its maximum continuous drain current (ID) of 20A allows it to handle significant power without compromise. Additionally, the device boasts a low threshold voltage (Vth), enhancing its performance at lower operating voltages.

The STW20N95K5's enhanced power handling is complemented by its excellent RDS(on) characteristics, which minimize conduction losses and improve overall system efficiency. This feature, paired with its fast switching capabilities, makes it an ideal choice for high-frequency power switching applications, such as switch-mode power supplies, lighting applications, welding equipment, and solar inverters.

STMicroelectronics has engineered the STW20N95K5 with reliability in mind. It is designed to withstand harsh conditions and provides a robust solution for power management challenges. The device is also characterized by a 100% avalanche tested design, ensuring it can handle repetitive and high energy pulses without degradation.

The MOSFET is housed in a TO-247 package, which offers excellent thermal performance and is suitable for mounting on a heatsink for enhanced heat dissipation. This packaging makes the STW20N95K5 a versatile component that can be integrated into various thermal management schemes.

In summary, the STW20N95K5 by STMicroelectronics is a powerful and reliable MOSFET that combines high voltage capability, efficient power handling, and fast switching speeds. Its robust design and advanced technology make it a top choice for engineers and designers looking to optimize power systems for efficiency, reliability, and performance.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V LDMOST
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Microchip Technology
RF MOSFET 50V 4SMD
Need more? Email Us
Infineon Technologies
120V 237A 4V 375W 3mΩ@10V 1 N-channel N-Channel HSOF-8 Single FETs, MOSFETs RoHS
Lowest to $4.0747
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0416 $51.0400
53+ $1.9123 $101.3519
82+ $1.8477 $151.5114
117+ $1.7185 $201.0645
152+ $1.6539 $251.3928
189+ $1.5893 $300.3777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess