Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194841-STW20NC50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW20NC50 CAD Model

Description

The STW20NC50 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is part of the MDmesh™ series, which uses innovative technology to provide high efficiency and reliability, making it an excellent choice for a wide range of high-power applications.

Key Features:

  • Voltage Rating: The STW20NC50 is designed to handle a drain-source voltage (V<sub>DS) of up to 500V, making it suitable for high voltage applications.
  • Current Handling: With a continuous drain current (I<sub>D) of 20A, this MOSFET can handle significant power for a variety of electronic designs.
  • Low On-Resistance: The device features an on-resistance (R<sub>DS(on)) as low as 0.28 ohms, which minimizes power losses and improves overall efficiency.
  • High-Speed Switching: The fast switching speed of the STW20NC50 reduces switching losses and is ideal for high-frequency applications.
  • Gate Charge: It has a low gate charge (Q<sub>g), which enhances the switching performance and reduces the driving power requirement.
  • Temperature Performance: The operating temperature range of -55°C to 150°C ensures reliability across a wide range of environmental conditions.

Applications:

The versatility of the STW20NC50 makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High efficiency DC-DC converters
  • Motor control systems
  • Lighting applications
  • Automotive and industrial environments

Quality and Reliability:

STMicroelectronics is committed to delivering high-quality products. The STW20NC50 is no exception, providing robust construction and consistent performance. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring a reliable solution for power management challenges.

Summary:

The STW20NC50 from STMicroelectronics is a powerful and efficient power MOSFET that offers a compelling combination of high voltage capability, low on-resistance, and fast switching performance. Its robustness and versatility make it an ideal choice for designers looking to improve power efficiency and reliability in their high-power electronic systems.

You May Also Be Interested in

Vishay
HEXFET® Power MOSFET | MOSFET N-CH 400V 350MA 4-DIP
Lowest to $10.9672
ECAD model for IRFD310PBF
Rohm Semiconductor
Lowest to $0.1655
ECAD model for RTQ035N03GJ TL
Infineon Technologies
AUTOMOTIVE MOSFET | MOSFET N-CH 40V 75A TO-262
Lowest to $18.5192
ECAD model for IRL1404ZL
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 50A TO-220AB
Lowest to $0.9347
ECAD model for IRL3715Z
Rohm Semiconductor
Trans MOSFET P-CH Si 12V 2.5A 6-Pin WEMT Reel package
Lowest to $0.0725
ECAD model for RW1A025ZPT2R
STMicroelectronics
Extremely low gate charge | MOSFET N-CH 650V 24A D2PAK
Lowest to $9.2943
ECAD model for STB33N65M2
Vishay
Power MOSFET | MOSFET P-CH 60V 8.8A DPAK
Lowest to $0.6910
ECAD model for IRFR9024TRRPBF
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention