EN
  • EN
  • DE

STWBC

Part No STWBC
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC CONTROLLER BATT CHARG QFPN  /  Digital Power Controller PMIC 32-VFQFPN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Applications Digital Power Controller
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Base Product Number STWBC
Other Names 497-15231,-497-15231
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253146-STWBC
Ultra Librarian 3D Model Ultra Librarian STWBC CAD Model

Description

The STWBC from STMicroelectronics is an advanced wireless power controller integrated circuit designed for the efficient implementation of Wireless Charging solutions. This high-performance IC caters to the growing demand for convenient and reliable wireless charging in a wide array of consumer electronics, such as smartphones, tablets, wearables, and other battery-powered devices.

Featuring compatibility with the Qi wireless charging standard set by the Wireless Power Consortium (WPC), the STWBC ensures interoperability with a vast range of Qi-compliant charging stations and devices. It supports both Extended Power Profile (EPP) for fast charging and Baseline Power Profile (BPP) for standard applications, delivering up to 15W of power for rapid charging capabilities.

The STWBC boasts an efficient full-bridge or half-bridge inverter, capable of driving the power transfer with low-losses and high efficiency. It is designed with digital control optimization, which allows for precise control of the power transfer process, ensuring safe and efficient operation. The controller also includes an embedded 32-bit ARM Cortex microcontroller that provides flexibility in firmware development, allowing for customization and updates to meet specific product requirements.

Built-in Foreign Object Detection (FOD) is another key feature of the STWBC, enhancing user safety by preventing power transfer when metal objects are detected between the charger and the device. Moreover, the IC incorporates multiple protection features such as over-temperature, over-voltage, and over-current protection, which contribute to the overall robustness and reliability of the charging solution.

The STWBC is available in a compact QFN package, making it suitable for space-constrained applications. Its integration with the ST ecosystem, including development tools and software libraries, facilitates rapid development and deployment of wireless charging systems. With the STWBC, manufacturers can deliver cutting-edge wireless charging experiences that combine convenience, efficiency, and safety.

For more information, datasheets, and technical support, visit the STMicroelectronics website or contact your local ST sales office.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3122 $58.4342
27+ $4.3587 $117.6849
42+ $4.2224 $177.3408
57+ $4.0863 $232.9191
74+ $3.9501 $292.3074
98+ $3.5415 $347.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,658 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess