EN
  • EN
  • DE

STX13005-APH

Part No STX13005-APH
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 3A TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 5V @ 750mA, 3A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 2.8W
Mounting Through Hole
Case / Package TO-92AP
Win Source Part Number 1104072-STX13005-APH
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STX13005-APH CAD Model

Description

The STX13005-APH is a high voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is particularly suited for applications in power supplies, lighting circuits, and as a switch in various electronic devices, where high efficiency and reliability are of utmost importance.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (Vceo) of up to 400V, the STX13005-APH can handle high voltage applications with ease, making it ideal for use in electronic ballasts and switch mode power supplies.
  • High Switching Speed: This transistor has a fast-switching speed which is essential for reducing energy losses during the switch on and off times, thereby increasing the efficiency of the application it is used in.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (Vcesat) helps to minimize on-state power dissipation, further enhancing the overall efficiency of the circuit.
  • High Reliability: Designed with robustness in mind, the STX13005-APH offers a high level of reliability, a crucial factor for components used in power regulation circuits.

Applications

The versatility of the STX13005-APH transistor allows it to be used in a wide array of applications. Some of the common applications include:

  • Electronic Ballasts for Fluorescent Lighting
  • LED Lighting Drivers
  • Switch Mode Power Supplies (SMPS)
  • Power Supply Strapping
  • Power Regulation Circuits
  • Converter and Inverter Circuits

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vceo) 400V Collector Current (Ic) 1.5A Power Dissipation (Pc) 40W Transition Frequency (fT) 8MHz Operating Junction Temperature (Tj) -65 to 150°C

With its robust construction and high-performance characteristics, the STX13005-APH is an excellent choice for designers looking for a reliable transistor capable of managing high voltage and fast-switching operations in their electronic designs.

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2643 $58.1460
535+ $0.2169 $116.0415
825+ $0.2101 $173.3325
1,140+ $0.2033 $231.7620
1,470+ $0.1966 $289.0020
1,970+ $0.1763 $347.3110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess