The STY16NA90 is a state-of-the-art N-channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, DC-AC converters, motor control, and other high-performance switching applications.
Key Features
- High Voltage Capability: The STY16NA90 is capable of handling high voltages, making it suitable for various industrial and consumer applications.
- Low On-Resistance: With a low RDS(on), this MOSFET ensures minimal power loss and heat generation, enhancing the overall efficiency of the system it is used in.
- Fast Switching Speed: The device's fast switching capabilities allow for efficient operation at high frequencies, which is crucial for modern electronic applications.
- Rugged Device: Known for its ruggedness, the STY16NA90 can withstand harsh conditions, ensuring long-term reliability and performance.
Applications
- Switch-mode power supplies (SMPS)
- DC-AC converters for solar inverters
- Power management solutions
- Motor control systems
- Automotive and transportation
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
900V
Continuous Drain Current (I<sub>D)
16A
Power Dissipation (P<sub>D)
190W
Operating Temperature Range
-55°C to +150°C
Package
TO-247
The STY16NA90 is not only a testament to STMicroelectronics' commitment to quality and innovation but also an essential component for designers looking to create efficient and robust power management systems. With its combination of high voltage capability, low on-resistance, and fast switching speed, the STY16NA90 is a versatile solution that meets the rigorous demands of modern electronic designs.