EN
  • EN
  • DE
  • IT

T74LS245B1

Part No T74LS245B1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031323-T74LS245B1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS245B1 CAD Model

Description

STMicroelectronics T74LS245B1 Octal Bus Transceiver

The T74LS245B1 is a high-quality integrated circuit designed by STMicroelectronics, a leader in semiconductor solutions. This particular octal bus transceiver is part of the LS (Low-Power Schottky) family, which is renowned for its low power consumption and high-speed operation. The T74LS245B1 is specifically designed to improve the performance and reliability of digital systems by providing bidirectional interface communication between two buses.

The device features eight non-inverting bus transceivers with 3-state outputs. This not only allows for direct interfacing with the memory, but it also facilitates bus arbitration with ease, making it suitable for multiplexed data transmission. The 3-state outputs ensure that multiple units can be connected to the same bus lines without the risk of current flowing back into the outputs.

One of the key attributes of the T74LS245B1 is its versatility. It can be employed in a wide range of applications, from personal computers and peripheral devices to instrumentation and control systems. The transceiver is designed to operate with a power supply range of 4.75V to 5.25V, which is standard for LS logic devices, ensuring compatibility with existing systems and power sources.

The T74LS245B1 boasts a high-speed performance, with typical propagation delay times significantly lower than many other devices in its category. This makes it an ideal choice for high-speed data transfer and communication tasks where timing is critical. Additionally, the device's low power Schottky circuitry reduces power consumption, which is beneficial for energy-sensitive applications.

For ease of implementation, STMicroelectronics packages the T74LS245B1 in a standard 20-pin DIP (Dual In-line Package), which is widely used and easily integrated into a variety of circuit board layouts. The pin configuration is designed to simplify the PCB routing process during the design phase.

In summary, the T74LS245B1 from STMicroelectronics is a robust, high-speed octal bus transceiver that offers low power consumption, high integration flexibility, and reliable performance for a wide array of digital communication and interfacing applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Need more? Email Us
Texas Instruments
IC REG LIN 1.2V 300MA 4X2SON / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Lowest to $0.0605
Infineon Technologies
Half Bridge Motor Driver 28-Pin DSO
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.3V 300MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Lowest to $0.1740
Omega Engineering
Temp Labels: Stick-On Labels RoHS Compliant: Yes
Need more? Email Us
Texas Instruments
Need more? Email Us
Isocom Components 2004 LTD
DC Output Transistor IC
Need more? Email Us
Bourns Inc.
Thyristor [Bourns] TIC116N Thyristor
Need more? Email Us
AVX Corp/Kyocera Corp
Cap Tant Solid 33uF 25V D CASE 20% 2917 SMD 0.9 Ohm 175°C T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess