EN
  • EN
  • DE
  • IT

T830-8FP

Part No T830-8FP
Manufacturer STMicroelectronics
Catalog OEM Souring
Description 8A Snubberless 30mA 800V VDRM 900 VRSM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468638-T830-8FP
Manufacturer STMicroelectronics
Package Tube
Product Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 30mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Operating Temperature -40°C ~ 125°C (TJ)
Grade -
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack
Supplier Device Package TO-220FPAB
Ultra Librarian 3D Model Ultra Librarian T830-8FP CAD Model

Description

The T830-8FP is a high-performance Triac component developed by STMicroelectronics. This particular Triac stands out due to its exceptional parameters, including an 8A (Ampere) current rating and an 800V (Volt) VDRM (Voltage - Direct Repetitive Peak), with a peak repetitive surge voltage (VRSM) of 900V. Its 'Snubberless' feature signifies that it can operate without additional snubber circuitry often required for managing high transient voltages and currents, thereby simplifying design and reducing overall component count. The T830-8FP is engineered for effective use in control circuits within both industrial and domestic environments. Applications can range from motor control to lighting dimming systems and home appliances, where reliable switching and control of AC currents are needed. Its high voltage and current capabilities, combined with the snubberless technology, make the T830-8FP a versatile and efficient solution for designers looking to implement robust and compact control systems.

You May Also Be Interested in

Abracon LLC
Crystal 24.0 MHZ 10PF
Lowest to $0.2623
Cypress Semiconductor Corp
SRAM
Need more? Email Us
XP Power
Power Line Filters
Need more? Email Us
Broadcom Limited
LED Lamp
Need more? Email Us
Amd
64M Flash
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Intel
Chipset B365 Platform Controller Hub
Need more? Email Us
ABLIC U.S.A. Inc.
EEPROM
Need more? Email Us
Intel
Chipset Z790
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7006 $52.5450
175+ $0.5748 $100.5900
270+ $0.5569 $150.3630
375+ $0.5389 $202.0875
480+ $0.5210 $250.0800
645+ $0.4671 $301.2795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess