Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 18W x 1 @ 4 Ohm
Operating Supply Voltage 12 V ~ 36 V, ±6 V ~ 18 V
Features Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package 5-PENTAWATT
Package Pentawatt-5 (Horizontal, Bent and Staggered Leads)
RoHS State Request Verification
Win Source Part Number 1265931-TDA2030H
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name TDA2030
Introduction Date June 19, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA2030H CAD Model

Description

The TDA2030H from STMicroelectronics is a monolithic integrated circuit in Pentawatt® vertical package, intended for use as a low-frequency class AB amplifier. With its high output power capability, the TDA2030H is able to deliver up to 18W of audio power into a 4-ohm load with 0.5% distortion, making it an ideal choice for high-fidelity home audio systems, active speakers, and public address systems.

One of the key features of the TDA2030H is its wide range of supply voltages, from 6V to 36V. This flexibility allows designers to use the same chip in a variety of applications without the need to redesign the power supply. The device also includes a range of protection features such as short circuit protection and thermal shutdown, which contribute to its reliability and robustness in operation.

The TDA2030H provides excellent value with its combination of low harmonic distortion and low noise, resulting in a clean and powerful audio output. Its simplicity of design, requiring only a few external components, makes it an attractive option for both amateurs and professional audio designers. Furthermore, the TDA2030H can be used in bridge-tied load (BTL) configurations to achieve even higher output powers, suitable for more demanding audio applications.

STMicroelectronics' commitment to quality ensures that the TDA2030H meets the highest standards, with the device being rigorously tested before it reaches the market. The TDA2030H is not only powerful but also efficient, with a quiescent current that is low enough to be suitable for battery-powered devices.

In summary, the TDA2030H is a versatile, high-performance audio amplifier that offers both power and fidelity. Its ease of use, combined with the protection features and the pedigree of STMicroelectronics, makes it a top choice for anyone looking to create a reliable and high-quality audio experience.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES | IC AMP AUDIO PWR 72W 25FLEXIWATT
Lowest to $11.6722
ECAD model for TDA7564
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
ECAD model for AS3561-BWLM
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Lowest to $3.6017
ECAD model for MAX9728AEUD+
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ECAD model for LM4864M/NOPB
Texas Instruments
IC AMP CLASS AB STER 75MW 8SOIC
Need more? Email Us
ECAD model for TPA152D
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
ECAD model for MAX9700AEUB+
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7924
ECAD model for TPA3144D2PWP
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723AETE+
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
ECAD model for MAX9723CETE+

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention