EN
  • EN
  • DE

TDA7266PTR

Part No TDA7266PTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer STMicroelectronics
Win Source Part Number 215918-TDA7266PTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7266PTR CAD Model

Description

STMicroelectronics TDA7266PTR Audio Amplifier

The TDA7266PTR from STMicroelectronics is a high-quality, dual bridge amplifier specifically designed for TV and audio applications. This integrated circuit is capable of delivering 7W+7W of continuous RMS power to an 8Ω load with 10% THD+N from a 14V power supply, making it an ideal solution for a range of audio amplification needs.

Key Features

  • Output Power: The TDA7266PTR boasts a robust output power of 7W per channel into an 8Ω load, which is perfect for driving stereo speakers in home audio systems.
  • Wide Supply Voltage Range: This device operates over a wide supply voltage range from 3.5V to 18V, providing design flexibility for various applications.
  • Minimal External Components: The TDA7266PTR requires very few external components, reducing the complexity and cost of the overall design.
  • Standby and Mute Functions: It includes standby and mute functions, allowing the user to save power and reduce noise when the amplifier is not in active use.
  • Thermal Overload Protection: Equipped with thermal overload protection, the TDA7266PTR ensures reliability and longevity by preventing damage due to overheating.

Applications

The versatility of the TDA7266PTR makes it suitable for a wide range of audio applications, including:

  • Television sets
  • Mini and micro component systems
  • Portable audio devices
  • Home DIY audio projects

Package Information

The TDA7266PTR is offered in a PowerSO-20 package, which is designed for optimal heat dissipation and space-saving on printed circuit boards. This package ensures that the amplifier can handle continuous high-power operation without the risk of thermal runaway.

Quality and Reliability

As with all STMicroelectronics products, the TDA7266PTR is manufactured to the highest quality standards, ensuring both performance reliability and consistency for audio applications. Its robust design and protective features make it a trusted choice for designers and audio enthusiasts alike.

You May Also Be Interested in

UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess