Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 215939-TDA7314S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7314S CAD Model

Description

The TDA7314S is a sophisticated audio processor chip produced by STMicroelectronics, designed to enhance the sound quality and control in automotive and consumer audio systems. This integrated circuit is particularly well-suited for applications where space is at a premium and high audio performance is demanded.

Key Features:

  • Volume Control: The TDA7314S provides smooth volume control, allowing users to adjust the sound output to their preference without distortion.
  • Tone Control: With built-in bass and treble control, users can fine-tune the audio frequencies to suit different music genres or listening environments.
  • Source Selection: Multiple input sources can be selected, offering flexibility for users to switch between audio inputs effortlessly.
  • Mute Function: The mute function is essential for temporarily silencing the audio without altering the volume setting, useful during interruptions or when immediate silence is required.

Technical Specifications:

  • Input Multiplexer: 4 stereo inputs
  • Signal to Noise Ratio: Excellent SNR for high-quality audio output
  • Supply Voltage Range: Designed to operate within automotive power supply standards
  • Package: Compact SO28 package for space-saving design

The TDA7314S is engineered to deliver premium audio quality with its advanced signal processing capabilities. Its user-friendly interface allows for easy integration into various audio systems, making it a versatile solution for manufacturers. The chip's robust design ensures reliable performance in the demanding automotive environment, where temperature fluctuations and vibrations are common.

STMicroelectronics' commitment to innovation is evident in the TDA7314S, providing audio designers with the tools to create systems that offer excellent sound quality, user control, and reliability. Whether for car audio systems or high-fidelity home entertainment setups, the TDA7314S stands as a testament to STMicroelectronics' expertise in audio processing technology.

You May Also Be Interested in

NXP / Nexperia
IC SOUND PROC DGTL TV 64QFP / High Performance Multimedia IC
Need more? Email Us
ECAD model for TDA9875AH/V2,557
ON Semiconductor
IC COMPANDOR 2CHAN GAIN 16-SOIC / High Reliability Communication Circuit
Need more? Email Us
ECAD model for SA572DG
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Need more? Email Us
ECAD model for SRC4194IPAGTG4
NJR Corporation/NJRC
IC AUDIO SW 2-IN/1-OUT 10TVSP
Need more? Email Us
ECAD model for NJM2752RB2-TE1
Nuvoton Technology Corporation of America
IC LINE DRIVER 14SOP / Audio Line Driver 2 Channel 14-SOP
Lowest to $0.5485
ECAD model for NAU8220SG
Diodes Incorporated
IC INTEGRATED CIRCUIT / Audio Channel
Lowest to $9.1302
ECAD model for ZXCZA200JC40TA
STMicroelectronics
Car radio signal processor | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $1.6947
ECAD model for TDA7404DTR
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $9.2648
ECAD model for PGA2311U
STMicroelectronics
THREE BANDS DIGITALLY CONTROLLED AUDIO PROCESSOR | IC AUDIO TONE PROCESSOR 30SDIP
Need more? Email Us
ECAD model for TDA7439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention