Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels at Load 22W x 1 at 3.2Ohm; 11W x 2 at 2Ohm
Supply Voltage (V) 8V ~ 18V
Features Depop, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package 11-Multiwatt
Manufacturer Package Multiwatt-11 (Vertical, Bent and Staggered Leads)
Family Part Number TDA7350
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1266170-TDA7350
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7350 CAD Model

Description

The TDA7350 from STMicroelectronics is a high-quality audio amplifier designed for automotive and consumer applications. This versatile amplifier IC is capable of delivering impressive sound quality with low distortion, making it an ideal choice for car radio and hi-fi systems.

Key Features

  • Flexible Supply Voltage: The TDA7350 operates on a wide supply voltage range, accommodating various power requirements in automotive environments.
  • High Output Power: With the ability to drive 22W into a 4-ohm load, the TDA7350 provides robust audio performance for a range of applications.
  • Low Distortion: The amplifier is designed to minimize total harmonic distortion (THD), ensuring clear and precise audio reproduction.
  • Standby Function: A built-in standby function allows for reduced power consumption when the amplifier is not in use, contributing to energy efficiency.
  • Mute Function: The TDA7350 includes a mute control feature, which is essential for managing audio output without the need to adjust the volume.

Applications

The TDA7350 is suitable for a variety of audio applications, particularly where space and power efficiency are critical. It is commonly used in:

  • Car radio systems
  • Automotive audio power amplifiers
  • Hi-fi audio systems
  • Portable audio devices

Technical Specifications

The TDA7350 boasts several technical specifications that make it a powerful audio solution:

  • Output Power: 22W per channel into 4 ohms
  • Supply Voltage Range: 8V to 18V
  • Low Total Harmonic Distortion
  • Signal-to-Noise Ratio: Superior SNR for clearer sound
  • Multiple Protection Systems: Including short-circuit and thermal overload protection

The TDA7350 is a testament to STMicroelectronics' commitment to providing high-performance audio solutions. Its combination of power, clarity, and efficiency makes it an excellent choice for any audio amplification needs.

You May Also Be Interested in

Texas Instruments
IC AMP AUDIO PWR 1.1W MONO 8USMD
Need more? Email Us
ECAD model for LM4879IBPX
National Semiconductor (TI)
AUDIO AMPLIFIER, 40W, 2 CHANNEL(
Lowest to $13.1666
ECAD model for LM4766T
Texas Instruments
300-W STEREO / 600-W MONO PurePath HD DIGITAL-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Need more? Email Us
ECAD model for TAS5631BDKD
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 20W 10QFN
Lowest to $2.0573
ECAD model for MP7747DQ-LF-Z
Texas Instruments
IC AMP AUDIO PWR .7W MONO 8SOIC
Need more? Email Us
ECAD model for TPA301DRG4
Toshiba Semiconductor and Storage
AUDIO POWER AMPLIFIER, CLASS-AB,
Need more? Email Us
ECAD model for TCB501HQ
Texas Instruments
Digital Audio Power Amplifier with EQ, DRC, 2.1 Support, and Headphone/Line Driver | IC AMP AUDIO DGTL 15W 48HTSSOP
Lowest to $9.4165
ECAD model for TAS5721DCA
Maxim Integrated
MONO 1.4W CLASS AB AUDIO AMPLIFI
Lowest to $2.6199
ECAD model for MAX98310EWL+
Texas Instruments
IC AMP CLASS D STER 70W 32HTSSOP
Lowest to $11.1706
ECAD model for TPA3156D2DAD

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention