EN
  • EN
  • DE

TDA7376PDTR

Part No TDA7376PDTR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 40W POWERSO36 / Audio Amp Speaker 2-CH Stereo 37W Class-AB Automotive 36-Pin PowerSO Slug Up T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 40W x 2 @ 4 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -40°C ~ 150°C (TJ)
Manufacturer Package PowerSO-36
Package PowerSO-36 Exposed Top Pad
Win Source Part Number 796560-TDA7376PDTR
Popularity Medium
Supply and Demand Status Limited
Family Name TDA7376
Introduction Date December 13, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TDA7376PDTR CAD Model

Description

STMicroelectronics TDA7376PDTR Audio Amplifier

The TDA7376PDTR from STMicroelectronics is a high-performance audio amplifier designed to deliver exceptional sound quality for automotive audio applications. This robust component is part of STMicroelectronics' acclaimed audio amplifier product line, which is renowned for its reliability, efficiency, and superior audio fidelity.

The TDA7376PDTR is a dual-bridge amplifier capable of driving a pair of 4-ohm speakers at up to 35 watts per channel, ensuring powerful and clear audio output for an immersive listening experience. It operates over a wide supply voltage range from 8V to 18V, making it highly versatile and suitable for different automotive environments and power conditions.

One of the key features of the TDA7376PDTR is its minimal power dissipation, achieved through high-efficiency operation. This not only conserves energy but also reduces the need for extensive heat sinking, thus simplifying the design and reducing the overall cost for manufacturers. Additionally, the amplifier comes with built-in protection features, including short-circuit protection, thermal shutdown, and load dump voltage surge protection, ensuring the safety and longevity of the device under harsh automotive conditions.

This audio amplifier is also equipped with a standby function, which allows for a significant reduction in power consumption when the amplifier is not in use. This feature is particularly useful for battery-powered applications where power conservation is critical.

The TDA7376PDTR is packaged in a PowerSSO-36, which is designed for space-saving and efficient thermal dissipation. Its compact form factor makes it an ideal choice for modern car audio systems where space is at a premium.

With its combination of power, performance, and protection, the TDA7376PDTR from STMicroelectronics is a top choice for automotive manufacturers and audio system designers looking to create high-quality, reliable, and cost-effective audio solutions for vehicles.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess