EN
  • EN
  • DE

TDA7388A

Part No TDA7388A
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO QUAD 42W FLEXIWATT2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 42W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 27-Flexiwatt (Vertical)
Dimension 27-Flexiwatt (Formed Leads)
Win Source Part Number 037999-TDA7388A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7388A CAD Model

Description

The TDA7388A by STMicroelectronics is a state-of-the-art integrated circuit designed specifically for use in car radio applications. This advanced quad bridge car radio amplifier is a remarkable piece of technology that simplifies the design and improves the performance of car audio systems. Its robustness and reliability make it a preferred choice for manufacturers seeking high-quality audio solutions.

Key Features

  • High Output Power Capability: The TDA7388A can deliver 4 x 41 W max. or 4 x 25 W RMS continuous power, ensuring clear and powerful audio output for an immersive listening experience.
  • Flexibility: It supports a wide range of supply voltages from 8V to 18V, accommodating various car battery levels and ensuring consistent performance.
  • Low Distortion: The device features low distortion levels, which translates to high-quality sound reproduction with minimal signal interference.
  • Low Output Noise: The TDA7388A boasts a superior signal-to-noise ratio, providing a clean audio output that is free from unwanted noise.
  • Standby Function: A built-in standby function allows for efficient power management, reducing battery consumption when the audio system is not in use.
  • Thermal Shutdown Protection: An integrated thermal protection circuit ensures the device operates within safe temperature limits, preventing damage due to overheating.

Applications

The TDA7388A is designed primarily for car radio applications but can also be used in a variety of other audio systems requiring a high-quality amplifier with multiple channels. Its versatility and performance make it suitable for:

  • Car audio amplifiers
  • Automotive entertainment systems
  • Multi-channel audio systems

Conclusion

With its combination of power, precision, and protection, the TDA7388A from STMicroelectronics represents a top-tier solution for automotive audio amplification. It ensures that users enjoy a high-quality audio experience while providing manufacturers with a reliable and efficient component for their audio system designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8117 $54.6819
16+ $6.4096 $102.5536
25+ $6.2093 $155.2325
34+ $6.0090 $204.3060
44+ $5.8087 $255.5828
58+ $5.2078 $302.0524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,614 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess