EN
  • EN
  • DE

TDA7391PD

Part No TDA7391PD
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description 32W BRIDGE CAR RADIO AMPLIFIER | IC AMP AUDIO PWR 40W POWERSO20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 40W x 1 at 3.2Ohm
Supply Voltage (V) 8V ~ 18V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style SMD
Temperature Range - Operating -40°C ~ 150°C
Supplier Device Package PowerSO-20
Manufacturer Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Family Part Number TDA7391
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1266188-TDA7391PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7391PD CAD Model

Description

STMicroelectronics TDA7391PD Audio Amplifier

The TDA7391PD from STMicroelectronics is a high-quality audio amplifier designed for automotive and consumer applications. This robust device is built to provide a reliable audio amplification solution with a focus on performance and efficiency.

Key Features

  • Output Power: The TDA7391PD is capable of delivering up to 40 watts of continuous output power, ensuring a powerful audio experience for in-car entertainment systems or home audio setups.
  • Wide Supply Voltage Range: This amplifier operates over a broad supply voltage range from 8V to 18V, making it versatile for various automotive electrical systems.
  • Low Distortion: With its low distortion characteristics, the TDA7391PD ensures clear and high-quality sound reproduction, minimizing audio artifacts that can detract from the listening experience.
  • Thermal Protection: The device includes thermal shutdown protection, which prevents damage to the amplifier from overheating, adding to its reliability and longevity.
  • Short-Circuit Protection: The built-in short-circuit protection feature safeguards the amplifier and connected speakers from potential damage caused by accidental short circuits.

Applications

The TDA7391PD is ideally suited for a range of audio applications, including:

  • Car radio and audio systems
  • Hi-Fi audio setups
  • Powered speaker units
  • Audio amplification in multimedia devices

Package and Mounting

Encased in a Flexiwatt25 package, the TDA7391PD is designed for easy mounting onto a printed circuit board (PCB), with a layout that facilitates optimal thermal performance and space-saving integration into a variety of designs.

Conclusion

The TDA7391PD from STMicroelectronics represents a solid choice for designers looking to incorporate a high-performance audio amplifier into their systems. With its combination of power, protection features, and sound quality, this amplifier is ready to meet the demands of a wide range of audio applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess