EN
  • EN
  • DE

TDA7440DTR

Part No TDA7440DTR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 216005-TDA7440DTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7440DTR CAD Model

Description

STMicroelectronics TDA7440DTR Audio Processor IC

The TDA7440DTR from STMicroelectronics is a sophisticated audio processor integrated circuit (IC) designed to provide advanced sound control to automotive and consumer audio applications. This high-performance chip is part of the TDA series, renowned for its audio processing capabilities, and comes in a compact surface-mount package, specifically a 28-pin TSSOP (Thin Shrink Small Outline Package).

At the heart of the TDA7440DTR is a powerful digital signal processor (DSP) that offers a wide range of sound enhancement features. It is equipped with treble and bass control, allowing users to fine-tune the audio output to their preferences. The IC also includes a loudness function, which compensates for the human ear's sensitivity at different volume levels, ensuring a full and rich sound experience at any volume.

One of the key features of the TDA7440DTR is its input multiplexer, which supports multiple audio input sources. This flexibility makes it an ideal choice for complex audio systems that require switching between different audio sources without compromising on sound quality. Additionally, the IC provides a volume control function with soft step and zero-cross detection, minimizing the audio artifacts that can occur during volume adjustments.

The TDA7440DTR is designed with user convenience in mind. It can be controlled via an I²C bus, allowing for easy integration into modern audio systems where microcontroller-based control is a standard. This digital interface enables seamless communication between the audio processor and the system's microcontroller, facilitating the implementation of sophisticated control algorithms and user interfaces.

With its robust set of features and the reliability of STMicroelectronics, the TDA7440DTR is well-suited for automotive infotainment systems, home theater systems, and high-fidelity audio setups. Its ability to deliver high-quality audio processing, along with ease of use and flexibility, makes it a top choice for designers and engineers looking to enhance the audio experience in their products.

Overall, the TDA7440DTR represents a blend of performance, integration, and control, making it a versatile and powerful component in the realm of audio processing technology.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess