EN
  • EN
  • DE

AAP149BS-M6B-G-LF-TR

Part No AAP149BS-M6B-G-LF-TR
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 6CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Function Audio Signal Processor
Applications Pre-Amplifier
Number of Channels 2
Interface Analog
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFBGA, CSPBGA
Supplier Device Package 6-CSP
Base Product Number AAP149
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 845921-AAP149BS-M6B-G-LF-TR
Ultra Librarian 3D Model Ultra Librarian AAP149BS-M6B-G-LF-TR CAD Model

Description

Microchip Technology's AAP149BS-M6B-G-LF-TR is a state-of-the-art integrated circuit designed for high-performance applications. This product is part of Microchip's extensive range of semiconductor solutions, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The AAP149BS-M6B-G-LF-TR is engineered to deliver precise performance, making it an ideal choice for applications that require accuracy and consistency.
  • Low Power Consumption: With power efficiency in mind, this product is optimized for applications where minimizing energy usage is crucial, thus extending the lifespan of battery-powered devices.
  • Robust Design: The robust design of this integrated circuit ensures it can withstand challenging environmental conditions, contributing to its reliability and durability.
  • Lead-Free: As an environmentally friendly option, the AAP149BS-M6B-G-LF-TR is lead-free (LF), adhering to RoHS compliance and reducing the environmental impact of electronic components.
  • Surface Mount: This component comes in a surface-mount package, which allows for a smaller footprint on the PCB and is suitable for automated assembly processes.
  • Tape and Reel Packaging: Supplied in tape and reel (TR) format, this product is ready for use in high-volume manufacturing, facilitating efficient pick-and-place assembly.

Applications

The versatility of the AAP149BS-M6B-G-LF-TR makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications
  • Medical Devices

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the datasheet provided by Microchip Technology. The datasheet offers comprehensive information on electrical characteristics, pin configurations, timing diagrams, and application notes to facilitate the integration of the AAP149BS-M6B-G-LF-TR into various systems.

Conclusion

The AAP149BS-M6B-G-LF-TR from Microchip Technology represents a blend of performance, efficiency, and reliability. Its lead-free design and tape and reel packaging make it a forward-thinking choice for manufacturers looking to streamline production and reduce their environmental footprint. Whether for consumer electronics or industrial applications, this product delivers the quality and innovation expected from a leader in semiconductor technology.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess