EN
  • EN
  • DE

TDA744813TR

Part No TDA744813TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC CTLR VOLUME 6CH I/O 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Volume Control
Applications Professional Audio
Number of Channels 6
Supply Voltage - Operating 4.75 V to 10 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications -79dB
Case / Package 20-SO
Win Source Part Number 141997-TDA744813TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA744813TR CAD Model

Description

The TDA744813TR from STMicroelectronics is a high-performance integrated circuit designed to meet the demanding needs of modern electronic applications. This device is part of STMicroelectronics' extensive portfolio of semiconductor solutions, known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Advanced Technology: Manufactured with state-of-the-art semiconductor processes, the TDA744813TR offers excellent performance and power efficiency.
  • High Integration: Integrating multiple functions into a single chip, this IC helps in reducing the overall component count and system complexity, leading to a more compact and reliable design.
  • Versatility: This IC is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial controls, thanks to its adaptable features and specifications.
  • Power Management: With its built-in power management capabilities, the TDA744813TR ensures optimal power usage and helps extend the life of the end product.

Applications

The versatility of the TDA744813TR makes it ideal for a variety of applications, such as:

  • Audio and video equipment
  • Automotive electronics
  • Communication devices
  • Power supply modules
  • Industrial control systems

Product Specifications

The TDA744813TR boasts a comprehensive set of specifications that make it a top choice for designers and engineers:

  • Package Type: Provided in a tape and reel (TR) format for automated assembly processes.
  • Quality and Reliability: STMicroelectronics' commitment to quality ensures that the TDA744813TR meets strict industry standards for reliability and performance.
  • Environmental Standards: Compliant with international environmental regulations, ensuring a reduced environmental impact and suitability for eco-conscious applications.

Ordering Information

The TDA744813TR is available for order from STMicroelectronics and its authorized distributors. Product availability, pricing, and detailed technical documentation can be accessed through the official STMicroelectronics website or by contacting their sales team directly.

Note: Please refer to the manufacturer's datasheet for the complete technical specifications and recommended operating conditions of the TDA744813TR to ensure it meets the specific requirements of your application.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess