EN
  • EN
  • DE

TDA7478DTR

Part No TDA7478DTR
Manufacturer STMicroelectronics
Catalog RF Demodulators
Description IC DEMODULATOR SGL RDS 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Demodulator, Filter
Gain 20dB
Operating Supply Current 7.5mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 16-TSSOP
Win Source Part Number 054403-TDA7478DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7478DTR CAD Model

Description

STMicroelectronics TDA7478DTR - Advanced Car Radio Tuner IC

The TDA7478DTR by STMicroelectronics is a sophisticated tuner integrated circuit (IC) designed specifically for car radio applications. This advanced IC is part of STMicroelectronics' commitment to providing high-quality, innovative components for the automotive industry, ensuring superior performance and reliability.

Key Features

  • High Integration: The TDA7478DTR integrates numerous functions into a single chip, simplifying design and reducing the number of external components required. This leads to more compact system designs and cost savings.
  • Flexible Interface: It offers an I²C-bus interface, which allows for easy integration with most microcontroller-based systems. This digital interface ensures simple and efficient communication with other on-board processors and systems.
  • Improved Signal Processing: The IC features enhanced signal processing capabilities, delivering clear and high-quality audio output. It includes noise blanking, multipath detection and reduction, and automatic frequency control (AFC) systems.
  • Support for Multiple Bands: The TDA7478DTR supports various frequency bands, including AM, FM, and weather bands, making it a versatile choice for global car radio markets.

Applications

Primarily used in automotive entertainment systems, the TDA7478DTR is suitable for a wide range of car radio configurations, from basic AM/FM radios to more complex systems with multiple tuners and advanced signal processing.

Package and Quality

The TDA7478DTR comes in a compact SO-28 package, which is designed to meet the space constraints of modern automotive electronics. Furthermore, as with all STMicroelectronics products, it is manufactured to meet high-quality standards, with robustness and longevity in mind. This ensures that the tuner IC can withstand the challenging conditions of the automotive environment, including temperature extremes, vibrations, and electrical disturbances.

For developers and manufacturers in the automotive industry, the TDA7478DTR provides a reliable and efficient solution for car radio tuner applications, backed by STMicroelectronics' expertise in automotive-grade semiconductor design and production.

You May Also Be Interested in

STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Renesas Electronics America
IC DEMODULATOR DPD 36VFQFPN / RF Demodulator IC
Lowest to $20.6606
Renesas Electronics America
OFDM DEMODULATION FOR STB / RF Demodulator IC
Lowest to $6.7140
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
RF DEMOD IC 65MHZ-300MHZ 16SSOP / RF Demodulator IC 65MHz ~ 300MHz 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Lowest to $4.8972
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1966 $59.8300
120+ $0.9818 $117.8160
185+ $0.9517 $176.0645
255+ $0.9205 $234.7275
325+ $0.8905 $289.4125
435+ $0.7981 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess