EN
  • EN
  • DE

TDA7491HV13TR

Part No TDA7491HV13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD CLASS D BTL PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 20W x 2 @ 8 Ohm
Supply Voltage - Operating 5 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package PowerSSO-36
Dimension 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Win Source Part Number 032076-TDA7491HV13TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7491HV13TR CAD Model

Description

The TDA7491HV13TR from STMicroelectronics is a high-quality audio amplifier designed for a wide range of applications. This integrated circuit is part of the TDA7491 series and is particularly suitable for compact and portable audio systems, such as wireless speakers, soundbars, and docking stations. Its versatility and efficiency make it an excellent choice for designers looking to enhance audio performance while maintaining space and power efficiency.

Key Features

  • Output Power: The TDA7491HV13TR is capable of delivering up to 20 watts of output power per channel into an 8-ohm load, ensuring clear and powerful sound reproduction.
  • High Efficiency: With its advanced class-D architecture, this amplifier offers high efficiency, which translates into reduced heat dissipation and longer battery life for portable applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 8V to 26V, providing flexibility in various power environments.
  • Differential Inputs: The differential input structure helps in minimizing common-mode noise, leading to improved sound quality and system robustness.
  • Thermal Protection: The device includes thermal overload protection that prevents damage from overheating, ensuring reliable operation under various conditions.
  • Pop & Click Suppression: It features pop and click noise suppression circuitry, which minimizes noise during turn-on and turn-off transitions.

Applications

The TDA7491HV13TR is ideal for audio applications where high audio performance and efficiency are required. It is commonly used in:

  • Wireless speakers
  • Soundbars
  • Portable audio docks
  • Home theater systems
  • PC audio

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TDA7491HV13TR is no exception. This audio amplifier is built to meet the highest standards, ensuring consistent performance and durability for consumer and professional audio electronics. With its compact footprint, the TDA7491HV13TR is also ideal for space-constrained applications, providing a powerful audio amplification solution without compromising on space.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6988 $51.2772
46+ $2.2144 $101.8624
70+ $2.1452 $150.1640
97+ $2.0760 $201.3720
125+ $2.0068 $250.8500
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess