Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Function Tuner
Frequency 2.7GHz
RF Type AM, FM
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TDA7706
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 362594-TDA7706
Ultra Librarian 3D Model Ultra Librarian TDA7706 CAD Model

Description

The TDA7706 is a high-performance AM/FM car radio tuner integrated circuit from STMicroelectronics, designed to meet the demands of modern car infotainment systems. This advanced tuner IC incorporates state-of-the-art technology to offer exceptional radio reception and audio quality, ensuring a superior listening experience for users on the move.

Key Features

  • Multi-Band Support: The TDA7706 supports both AM and FM bands, providing comprehensive coverage for a wide range of radio stations.
  • Digital Signal Processing (DSP): Equipped with powerful DSP capabilities, it delivers enhanced noise reduction, improved selectivity, and a host of other audio processing features.
  • Integrated RDS/RBDS Demodulator: The tuner includes an RDS (Radio Data System) and RBDS (Radio Broadcast Data System) demodulator, allowing it to display station information, traffic updates, and other broadcast text messages.
  • High Sensitivity: Its advanced design ensures high sensitivity, enabling the tuner to pick up weak signals and maintain clear reception in challenging conditions.
  • Automatic Frequency Control (AFC): The TDA7706 features AFC to lock onto the center frequency of stations for stable and precise tuning.

Applications

The TDA7706 is primarily utilized in automotive infotainment systems, offering drivers and passengers a high-quality audio experience. It is suitable for both factory-installed and aftermarket car radio systems.

Technical Specifications

  • Supply voltage range: 7.5V to 10.5V
  • FM band range: 64MHz to 108MHz
  • AM band range: 522kHz to 1710kHz
  • Operating temperature range: -40°C to 85°C

With its robust feature set and superior performance, the TDA7706 from STMicroelectronics is an ideal choice for automotive manufacturers and hobbyists looking to enhance the radio capabilities of their vehicles.

You May Also Be Interested in

MACOM Technology Solutions
DRIVER, HIGH VOLTAGE, FOR PIN SW
Lowest to $23.8047
ECAD model for MADR-009150-TR1000
Analog Devices Inc.
IC DIVIDER HBT PROGR 24-QFN
Need more? Email Us
ECAD model for HMC705LP4
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
ECAD model for PD-120-PIN
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
ECAD model for MAMF-011126-TR1000
MACOM Technology Solutions
DRIVER, FET, PIN, DIE 100PC WAFF
Need more? Email Us
ECAD model for MADR-009151-000DIE
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
ECAD model for MAIA-011002-TR3000
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
ECAD model for 2690-1005
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
ECAD model for MAMF-011138-TR1000
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
ECAD model for FD25HC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2170 $55.3020
14+ $7.5626 $105.8764
21+ $7.3263 $153.8523
29+ $7.0900 $205.6100
37+ $6.8536 $253.5832
49+ $6.1447 $301.0903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention