EN
  • EN
  • DE

TDA7801

Part No TDA7801
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description Digital input quad power amplifier with built-in diagnostics features
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 72W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 105°C (TA)
Manufacturer Package 27-Flexiwatt (Vertical)
Package 27-Flexiwatt (Formed Leads)
Win Source Part Number 1266260-TDA7801
Manufacturer Homepage www.st.com
Family Name TDA7801
Introduction Date September 12, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7801 CAD Model

Description

Introducing the TDA7801 from STMicroelectronics

The TDA7801 is a cutting-edge audio amplifier designed by STMicroelectronics, a global semiconductor leader renowned for its innovative and high-performance products. This advanced quad bridge car radio amplifier is built to deliver outstanding audio quality, power efficiency, and reliability, making it an ideal solution for automotive audio applications.

Key Features of the TDA7801

  • High Output Power: The TDA7801 is capable of delivering up to 4 x 50W of output power, ensuring loud and clear sound reproduction even in the challenging automotive environment.
  • Flexibility: This amplifier supports a wide range of supply voltages, from 6V to 18V, accommodating the fluctuations commonly found in vehicle electrical systems.
  • Integrated Features: The TDA7801 includes a built-in diagnostic system and I2C bus control, which allows for sophisticated control and monitoring of the amplifier's status, enhancing the safety and user experience.
  • Multiwatt15 Packaging: The device comes in a Multiwatt15 package, ensuring easy integration into various automotive audio systems while providing adequate heat dissipation for reliable operation.
  • Start-Stop Compatibility: Designed to cope with the start-stop technology found in modern vehicles, the TDA7801 maintains consistent performance even when the car engine is turned off and on frequently.

Advanced Technologies for Superior Performance

STMicroelectronics has incorporated several proprietary technologies into the TDA7801 to enhance its performance. These include:

  • Full I2C BUS Driving: The TDA7801 offers I2C bus driving capability, allowing for comprehensive control over the audio system through software.
  • High-Efficiency Operation: Thanks to its high-efficiency design, the TDA7801 ensures lower power consumption and reduced heat generation, which is crucial for in-car applications where space and cooling are limited.
  • Pop-Free Operation: The amplifier is engineered to minimize turn-on and turn-off pops, ensuring a smooth and uninterrupted listening experience.

With its robust design and advanced features, the TDA7801 from STMicroelectronics stands out as a superior audio amplifier for automotive applications. Whether for a basic car radio or a sophisticated infotainment system, the TDA7801 promises to deliver the audio performance that drivers and passengers demand.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess