Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 5.1V, 8V
Maximum Dropout Voltage 1.4V at 750mA, 1.4V at 750mA
Output Current 750mA, 750mA
Current - Quiescent (Iq) 2mA
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 9-SIP
Supplier Device Package 9-SIP
Family Part Number TDA8133
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1266291-TDA8133
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8133 CAD Model

Description

STMicroelectronics TDA8133 Voltage Regulator

The TDA8133 from STMicroelectronics is a high-performance dual voltage regulator designed to deliver outstanding stability and efficiency for electronic circuits. This integrated circuit is specifically engineered to cater to the power management requirements of complex digital systems, such as personal computers, embedded systems, and other microprocessor-based applications.

Key Features

  • Dual Voltage Outputs: The TDA8133 provides two regulated outputs, typically at 5V and 3.3V, which are the common voltages required by digital logic circuits and microprocessors.
  • High Current Capability: It is capable of supplying a significant amount of current, with one channel offering up to 1.5A and the other up to 1A, making it suitable for powering both the CPU and peripheral devices.
  • Low Dropout Voltage: The low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from damage due to overheating, enhancing system reliability.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the powered devices in case of a fault condition.

Applications

The versatility of the TDA8133 makes it ideal for a range of applications that require stable and reliable power supply. Its use extends to:

  • Personal Computers and Workstations
  • Embedded Systems
  • Microprocessor and Microcontroller Power Supplies
  • Memory and Logic Circuit Power Supplies

Package and Mounting

The TDA8133 is available in a Pentawatt package, which is designed for vertical mounting, saving valuable space on the printed circuit board. This package is also conducive to efficient heat dissipation, which is critical for maintaining performance and longevity in power regulation applications.

With its robust design and comprehensive protection features, the TDA8133 by STMicroelectronics stands out as a reliable solution for managing the power requirements of sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 1.2V 500MA 8-SOIC
Need more? Email Us
ECAD model for MCP1725T-1202E/SN
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 1A 6-HSOP-J
Need more? Email Us
ECAD model for R1172S331B-E2-FE
Renesas Electronics America
IC REG LINEAR POS ADJ 50MA 8SOIC
Need more? Email Us
ECAD model for ISL80136IBEAJZ
Maxim Integrated
IC REG LINEAR POS ADJ 8-SOIC-EP
Lowest to $6.2065
ECAD model for MAX16910CASA9+
Microchip Technology
IC REG LINEAR 3.1V 250MA SOT23-3
Need more? Email Us
ECAD model for MCP1700T-3102E/TT
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Lowest to $4.0731
ECAD model for ISL78301FVEAZ
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Rohm Semiconductor
IC REG LINEAR 7V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M07CP-E2

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention