EN
  • EN
  • DE

TDE1737DP

Part No TDE1737DP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description INTERFACE CIRCUIT - RELAY AND LAMP-DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 45 V
Current - Output (Maximum) 1A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Operating Temperature Range -25°C ~ 85°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Win Source Part Number 1266483-TDE1737DP
Manufacturer Homepage www.st.com
Family Name TDE1737
Introduction Date November 25, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TDE1737DP CAD Model

Description

Overview of STMicroelectronics TDE1737DP Interface IC

The TDE1737DP is a versatile interface IC developed by STMicroelectronics, designed to cater to a wide range of applications requiring a touch-sensitive input. This integrated circuit is part of ST's Touch Sensor Detector family and is recognized for its reliability and efficiency in converting touch inputs into electrical signals.

Key Features

  • Adjustable Sensitivity: The TDE1737DP offers adjustable sensitivity, allowing designers to tune the touch detection to suit various panel materials and thicknesses.
  • Low Power Consumption: It is engineered to operate with low power consumption, making it ideal for battery-powered and energy-conscious applications.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, accommodating different system power levels and ensuring flexibility in design.
  • Robust Design: The IC is designed to be robust against environmental changes, ensuring consistent performance under varying conditions.

Applications

The TDE1737DP is suitable for a plethora of applications, including but not limited to:

  • Consumer electronics such as smart home devices, personal gadgets, and appliances that require touch input interfaces.
  • Industrial controls where non-mechanical touch inputs can enhance durability and reliability.
  • Automotive interfaces, where touch sensors are increasingly common for controlling various in-car systems.

Technical Specifications

The TDE1737DP is a testament to STMicroelectronics' commitment to providing innovative solutions for touch-sensitive applications. It features:

  • Programmable touch sensor detector thresholds.
  • Capability to interface with a microcontroller for enhanced functionality.
  • Protection features such as ESD tolerance, ensuring the longevity of the device.

In conclusion, the TDE1737DP from STMicroelectronics is a sophisticated and adaptable interface IC that offers a seamless and reliable solution for integrating touch-sensitive controls into a wide array of products. Its combination of adjustable sensitivity, low power consumption, and robust design makes it a top choice for designers looking to enhance the user experience with touch-based interaction.

You May Also Be Interested in

Infineon Technologies
2 3A Active High High Side Switch TSDSO-14 Power Distribution Switches, Load Drivers RoHS
Lowest to $2.9105
Willsemi
Active Low 1A High Side Switch SOT-23-5 Power Distribution Switches, Load Drivers RoHS
Lowest to $0.2038
Texas Instruments
AUTOMOTIVE REINFORCED ISOLATED S
Lowest to $46.9173
Infineon Technologies
ITS4200S-SJ-D Infineon Technologies Power Switch ICs - Power Distribution MINI-PROFET datasheet, inventory, & pricing.
Lowest to $1.4553
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Lowest to $14.5523
Infineon Technologies
Power Distribution Switches, Load Drivers RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
TPD1044F(TE85L,F) Toshiba Power Switch ICs - Power Distribution Pb-F IPD IC PS8 V=41 PD=0.9W F=1MHZ datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
5.5-V, 3.5-A, 20-M ON-RESISTANCE
Lowest to $0.1980
Infineon Technologies
3A Active High High Side Switch TSDSO-24 Power Distribution Switches, Load Drivers RoHS
Lowest to $4.9478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0293 $60.3516
28+ $4.1266 $115.5448
44+ $3.9977 $175.8988
60+ $3.8687 $232.1220
78+ $3.7398 $291.7044
104+ $3.3529 $348.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess