EN
  • EN
  • DE

TDE1747DP

Part No TDE1747DP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC RELAY & LAMP DRIVER 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type Relay, Solenoid Driver
Number of Outputs 1
Output Type Bipolar
Voltage - Load 10 V to 45 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Input Type Inverting, Non-Inverting
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-Mini DIP
Win Source Part Number 1106690-TDE1747DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDE1747DP CAD Model

Description

STMicroelectronics TDE1747DP Interface - Driver Product Overview

The TDE1747DP from STMicroelectronics is a sophisticated interface driver designed to cater to a wide array of applications that require interfacing microprocessors to peripheral loads. This highly versatile device is well-suited for driving inductive, resistive, and capacitive loads, offering a robust solution for designers and engineers.

Key Features

  • High Output Current: Capable of delivering an output current up to 0.5 A, the TDE1747DP ensures reliable operation even with high-load demands.
  • Integrated Protective Functions: The device includes built-in protection features such as thermal shutdown, overcurrent protection, and a clamping diode for inductive loads, safeguarding the driver and the load under extreme conditions.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it adaptable to various system voltages and ensuring compatibility with a multitude of microprocessors.
  • Open Ground Protection: The TDE1747DP is equipped with open ground protection, preventing malfunction in the event of a ground disconnection.
  • Fast Demagnetization of Inductive Loads: The device is engineered to demagnetize inductive loads quickly, enhancing performance and reliability.

Applications

  • Industrial controls
  • Microprocessor interfacing
  • Relay and solenoid driving
  • Lamp driving
  • Motor control circuits

The TDE1747DP stands out for its ease of use and integration into various systems, thanks to its simple control logic, which is compatible with standard TTL and CMOS levels. This driver is enclosed in a 16-pin PowerSO package, providing excellent power dissipation and space efficiency on the PCB.

With its robust design and comprehensive feature set, the TDE1747DP is an excellent choice for designers looking for a reliable interface driver that can handle a wide range of loads with precision and efficiency. STMicroelectronics' commitment to quality and performance is evident in this component, making it a valuable addition to any high-performance control application.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 18DIP / Power Switch/Driver 1:8 N-Channel 150mA 18-DIP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess