Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN - Darlington
Maximum Current Collector 8A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 4V @ 30mA, 6A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 1000 @ 4A, 4V
Maximum Power Dissipation 2W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054353-TIP132
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIP132 CAD Model

Description

The TIP132 from STMicroelectronics is a robust power transistor designed for general-purpose amplifier and switching applications. This silicon NPN transistor is part of the TIP series, known for its high voltage capabilities and durability in demanding environments.

Key Features

  • High Voltage Performance: The TIP132 is capable of handling collector-emitter voltages up to 100V, making it suitable for a variety of high voltage applications.
  • Large Current Handling: With a collector current rating of up to 8A, this transistor can manage significant power, suitable for heavy-duty operations.
  • Complementary PNP Type: It has a complementary PNP partner, the TIP137, allowing for use in push-pull and other complementary configurations.
  • Low Saturation Voltage: The device features low collector-emitter saturation voltage, which helps in reducing power loss and improving efficiency.
  • Monolithic Construction: The monolithic integration ensures good thermal stability and reliability.
  • Darlington Configuration: It incorporates a Darlington configuration that provides high current gain, even with low base current, simplifying drive circuitry.

Applications

The TIP132 is versatile and can be used in a wide range of applications, such as:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control systems
  • Audio amplifiers
  • Relay and solenoid drivers

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 100V Collector Current (I<sub>C) 8A Total Power Dissipation (P<sub>TOT) 80W Operating Junction Temperature (T<sub>j) -65 to 150°C

Whether you are designing a power supply or an audio amplifier, the TIP132 offers the performance and reliability expected from a leading semiconductor manufacturer like STMicroelectronics.

You May Also Be Interested in

Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.8150
ECAD model for BC856BQ
Central Semiconductor Corp
TRANS NPN 40V 0.2A SOT23 / Bipolar (BJT) Transistor NPN 40 V 200 mA 300MHz 350 mW Surface Mount SOT-23
Need more? Email Us
ECAD model for CMPT3904E TR PBFREE
Nexperia USA Inc.
TRANS PNP 20V 2A 3HUSON
Need more? Email Us
ECAD model for BC69-25PA,115
Nexperia USA Inc.
TRANS PNP 60V 3A DFN2020D-3
Lowest to $0.6636
ECAD model for PBSS5360PASX
Panjit
TRANS PNP 60V 0.5A SOT23
Lowest to $0.0294
ECAD model for MMBTA55_R1_00001
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3817 $50.0157
52+ $1.9542 $101.6184
80+ $1.8932 $151.4560
110+ $1.8321 $201.5310
142+ $1.7710 $251.4820
189+ $1.5878 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,320 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention