EN
  • EN
  • DE

TL072AIDT

Part No TL072AIDT
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Low noise JFET dual operational amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1267923-TL072AIDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL072AIDT CAD Model

Description

STMicroelectronics TL072AIDT Low-Noise JFET-Input Operational Amplifiers

The TL072AIDT is a high-performance, dual operational amplifier product from STMicroelectronics, which is renowned for its low-noise characteristics and low input bias and offset currents. This device is part of the TL07x series, which are JFET-input operational amplifiers that incorporate well-matched, high-voltage JFET and bipolar transistors in a monolithic integrated circuit. The devices feature high slew rates, low input bias and offset currents, and low offset voltage temperature coefficient.

The TL072AIDT op-amp is designed for a wide range of analog applications, including high-fidelity audio pre-amplification, sensor signal conditioning, and other circuits requiring high-impedance inputs. Its low harmonic distortion and low noise make it an ideal choice for professional audio equipment, as well as for sophisticated industrial, automotive, and consumer electronic devices that demand high levels of signal integrity.

Key features of the TL072AIDT include:

  • Low power consumption, which makes it suitable for battery-powered devices.
  • Wide common-mode and differential voltage ranges, allowing for flexibility in a variety of circuit configurations.
  • Low input noise voltage, ensuring minimal signal distortion and making it perfect for audio and instrumentation applications.
  • High input impedance, which minimizes loading on the signal source and preserves signal integrity.
  • Internally trimmed offset voltage, which reduces the need for external calibration and simplifies the design process.

This operational amplifier is available in an SO-8 package, which is a small and compact form factor that is suitable for space-constrained applications. The TL072AIDT operates over a wide range of temperatures, from 0°C to 70°C, ensuring reliable performance in various environments.

STMicroelectronics' commitment to quality and reliability is evident in the TL072AIDT, making it a smart choice for designers looking for an op-amp with excellent audio performance, low noise, and high-voltage operation. Whether you are designing professional audio equipment or sensitive instrumentation, the TL072AIDT offers a blend of features that can help enhance system performance and efficiency.

You May Also Be Interested in

IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Linear Technology
Lowest to $9.1303
Atmel
Lowest to $24.7389
Altera
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7720 $58.2120
51+ $2.2742 $115.9842
79+ $2.2037 $174.0923
109+ $2.1321 $232.3989
141+ $2.0617 $290.6997
188+ $1.8480 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess