EN
  • EN
  • DE

TL084M

Part No TL084M
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description GENERAL PURPOSE J-FET QUAD OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1268026-TL084M
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL084M CAD Model

Description

The TL084M is a high-performance operational amplifier (op-amp) from STMicroelectronics, designed to offer a perfect blend of features for a wide array of applications. This versatile quad op-amp is built on a JFET-input stage technology which ensures low input bias and offset currents, making it an excellent choice for high-impedance sensor amplification and precise data acquisition systems.

Key Features

  • Wide Common-Mode: The TL084M operates on a wide common-mode range, including VCC+, which is essential for single-supply operations and facilitates ease of use in a variety of circuit configurations.
  • Low Input Bias Current: With its JFET input stage, the TL084M boasts a low input bias current typically around 30 pA. This is particularly useful in applications requiring high input impedance.
  • High Input Impedance: The JFET technology provides a high input impedance, which minimizes the loading effect on upstream circuits and preserves signal integrity.
  • Low Power Consumption: Despite its high functionality, the TL084M maintains a low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Offset Null Capability: The device features external options for offset nulling, which allows for fine-tuning and calibration to achieve precise performance in critical applications.
  • Large Output Voltage Swing: The output can swing close to the supply rails, maximizing the dynamic range in applications such as audio processing and actuator control.

Applications

The TL084M is well-suited for a variety of applications, including:

  • Audio and Video Equipment
  • Active Filters
  • Signal Conditioning
  • Data Acquisition Systems
  • Industrial Process Control
  • Professional Audio Equipment
  • Analog-to-Digital Converters

Package and Quality

STMicroelectronics packages the TL084M in standard DIP and SOIC packages, providing flexibility for both through-hole and surface-mount PCB designs. The device is designed with the highest standards of quality, ensuring reliable performance even in demanding conditions.

With its combination of features, the TL084M from STMicroelectronics stands out as a robust and reliable component for sophisticated electronic systems requiring high-performance operational amplifiers.

You May Also Be Interested in

Spansion
Need more? Email Us
Altera
Need more? Email Us
Semtech Corporation
Need more? Email Us
Linear Technology
Lowest to $9.1303
Maxim Integrated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $24.7389
Atmel
Lowest to $8.5447
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess