EN
  • EN
  • DE

TDA7708TR

Part No TDA7708TR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX AM/FM/RDS 108MHZ 64VFQFPN / series RF Receiver AM, FM, RDS, SW-LW 108MHz 64-VFQFPN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Frequency 108MHz
Modulation or Protocol AM, FM, RDS, SW-LW
Applications Automotive
Current - Receiving 350mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
Base Product Number TDA7708
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Standard Package 3,000
Win Source Part Number 1098880-TDA7708TR
Ultra Librarian 3D Model Ultra Librarian TDA7708TR CAD Model

Description

STMicroelectronics TDA7708TR AM/FM Car Radio Tuner IC

STMicroelectronics TDA7708TR

The TDA7708TR is a state-of-the-art car radio tuner integrated circuit brought to you by STMicroelectronics, a leader in semiconductor solutions. This advanced tuner IC is specifically designed to meet the high demands of the automotive industry, providing exceptional reception quality and a wide array of features to enhance the in-car listening experience.

Featuring STMicroelectronics' advanced digital processing technology, the TDA7708TR offers superior performance in both AM and FM bands. Its integrated digital signal processor (DSP) is capable of delivering clear and crisp audio even in challenging reception conditions, such as underpasses, urban canyons, and areas with high interference levels.

The TDA7708TR is equipped with an array of features to ensure a seamless listening experience. It includes a built-in automatic frequency control (AFC) system, which helps maintain stable tuning, and a noise blanker that effectively eliminates pulse interference from vehicle systems and external sources. Additionally, the device supports Radio Data System (RDS) for FM, enabling the reception of additional information like station names, song titles, and traffic updates.

This tuner IC is also designed with the future in mind, offering support for HD Radio and DAB/DAB+ when paired with external decoders, allowing for a smooth transition to digital radio broadcasting. It also incorporates a seamless blending feature that ensures a smooth switch between analog and digital radio without any noticeable interruptions for the listener.

The TDA7708TR's package is designed for optimal heat dissipation and minimal space occupation, making it an ideal choice for modern car radios where space is at a premium. It is also manufactured with the automotive industry's rigorous quality standards, ensuring high reliability and performance under a wide range of operating conditions.

Overall, the TDA7708TR from STMicroelectronics represents a robust and feature-rich solution for automotive radio applications, delivering the quality and reliability that both car manufacturers and consumers expect.

You May Also Be Interested in

U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess