Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Complementary 1 Channel 8-SOIC
Manufacturer STMicroelectronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TL7702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-5428-2, 497-5428-1, TL7702AID1013TRA-ND, 497-5428-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936644-TL7702AID1013TRA
Ultra Librarian 3D Model Ultra Librarian TL7702AID1013TRA CAD Model

Description

STMicroelectronics TL7702AID1013TRA Voltage Supervisor

The TL7702AID1013TRA from STMicroelectronics is a highly reliable voltage supervisor designed to ensure the proper operation of microprocessor systems during power-up, operation, and power-down. This integrated circuit provides the necessary monitoring to prevent system malfunctions that could arise from undervoltage conditions. As a crucial component for system stability, the TL7702AID1013TRA is a staple in the design of microprocessor-controlled equipment.

Key Features

  • Voltage Monitoring: The device monitors the supply voltage of a microprocessor system or other voltage-sensitive equipment, ensuring that the values remain within the acceptable range for safe operation.
  • Programmable Reset Delay: It comes with an adjustable delay time which allows designers to set the reset activation period according to system requirements.
  • Low Power Consumption: With its focus on energy efficiency, the TL7702AID1013TRA is designed to consume minimal power, contributing to the overall low power design of the end application.
  • High Accuracy: The voltage threshold accuracy is maintained over the full temperature range, ensuring reliable operation under varying conditions.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The TL7702AID1013TRA is versatile and can be used in a variety of applications where voltage supervision is critical. Some common use cases include:

  • Microprocessor or microcontroller systems
  • Power management systems
  • Automotive electronics
  • Industrial control systems
  • Data communications equipment
  • Battery-powered devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TL7702AID1013TRA is no exception. This voltage supervisor is manufactured to meet high standards, ensuring long-term reliability for critical system monitoring. Whether used in consumer electronics or mission-critical industrial applications, the TL7702AID1013TRA provides the necessary protection against undervoltage conditions, preserving system integrity and preventing data loss.

For designers and engineers looking for a robust voltage supervisor solution, the TL7702AID1013TRA from STMicroelectronics offers the features and reliability needed to maintain system stability across a wide range of applications.

You May Also Be Interested in

Linear Technology
IC QUAD SPLY MONITOR ADJ SOT23-6 / Processor Supervisor 2.921V/2.213V/1.593V/ 0.5V 4 Active Low/Open Drain 6-Pin TSOT-23 T/R
Lowest to $3.9117
ECAD model for LTC2903IS6-A1#TRMPBF
Diodes Incorporated
IC SUPERVISOR LO/HI 2.63V SOT-26
Lowest to $0.2260
ECAD model for APX825A-26W6G-7
Analog Devices Inc.
IC SUPERVISOR OD 2.63V SOT143
Need more? Email Us
ECAD model for ADM6315-26D3ARTZRL
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-23YM5-TR
Linear Technology
IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Lowest to $20.1843
ECAD model for LTC2908IDDB-B1#TRMPBF
Rohm Semiconductor
IC VOLT DETECTOR STD 4-SOP
Need more? Email Us
ECAD model for BU4816F-TR
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774N-26BM5
Linear Technology
IC VOLT MONITOR QUAD 16SSOP / Processor Supervisor 4 Open Drain Automotive 16-Pin SSOP N Tube
Lowest to $18.2104
ECAD model for LTC2914IGN-2#PBF
Microchip Technology
IC SUPERVISOR DUAL LV SOT23-5
Need more? Email Us
ECAD model for MIC2774L-28BM5 TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention