Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 1 μs Maximum Propagation Delay
Voltage - Threshold 4.55V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Manufacturer Homepage www.st.com
Win Source Part Number 742604-TL7705ACD1/A
Popularity Medium
Supply and Demand Status Balance
Family Name TL7705A
Introduction Date August 23, 1996
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TL7705ACD1/A CAD Model

Description

STMicroelectronics TL7705ACD1/A Voltage Supervisor IC

The TL7705ACD1/A from STMicroelectronics is a supply voltage supervisor designed for use in microcomputer and logic systems to provide significant protection against power failures. This integrated circuit (IC) ensures that the supply voltage remains within the threshold limits to prevent any malfunction or damage to the system. It is an essential component for applications that require a high degree of reliability and precision.

With its precise voltage sensing capabilities, the TL7705ACD1/A monitors the system voltage and activates a reset signal when this voltage drops below a predetermined level. The reset signal is maintained for a specific period after the supply voltage has risen above the reset threshold level, ensuring that the system has adequate time to stabilize before normal operation resumes.

The TL7705ACD1/A is packaged in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it compact and suitable for space-constrained applications. Its operating temperature range from 0°C to 70°C allows for use in various environments without compromising performance.

Key features of the TL7705ACD1/A include:

  • Supply Voltage Supervision: Monitors the system voltage and ensures it stays within safe operating limits.
  • Programmable Reset Delay Time: Allows the designer to set the reset signal's duration to match the system's requirements.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for battery-operated devices.
  • High Accuracy: Provides reliable and precise voltage monitoring to prevent system errors.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, enhancing its versatility across different applications.

The TL7705ACD1/A is an excellent choice for power management in microprocessors, microcontrollers, and logic systems where maintaining a correct operation voltage is critical. Its ability to quickly respond to under-voltage conditions makes it an indispensable component for system protection in industrial controls, portable devices, and other electronics where power integrity is a priority.

STMicroelectronics' commitment to quality and reliability is evident in the TL7705ACD1/A, making it a trusted solution for designers looking to enhance the robustness and stability of their power management systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to $0.4964
ECAD model for S-80928CNMC-G8YT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-C(TX)
Panasonic
IC VOLT DETECT 4.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382TP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/CMOS 5-Pin SOT-23 T/R
Lowest to $0.6798
ECAD model for S-80127ALMC-JAMT2U
Panasonic
IC VOLT DETECT 3.4V CMOS SMD
Need more? Email Us
ECAD model for MN1382-N TX
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3050 $65.7450
22+ $5.9932 $131.8504
34+ $5.8070 $197.4380
47+ $5.6194 $264.1118
60+ $5.4318 $325.9080
80+ $4.8704 $389.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention