Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1270749-TMMBAT41
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMMBAT41 CAD Model

Description

The TMMBAT41 from STMicroelectronics is a highly efficient, small-signal Schottky diode designed for a multitude of applications that demand fast switching and low forward voltage drop. This diode is particularly well-suited for use in high-frequency inverters, DC-DC converters, and as a freewheeling diode in various low-power applications.

Key Features

  • Low Forward Voltage Drop: The TMMBAT41 offers a very low forward voltage drop, which enhances the efficiency of the circuit by reducing power losses during the diode's conduction phase.
  • Fast Switching Speed: With its Schottky barrier technology, this diode provides fast switching capabilities that are essential for high-frequency applications.
  • High Reliability: Manufactured by STMicroelectronics, a leader in semiconductor solutions, the TMMBAT41 is built to meet high-quality standards, ensuring reliability and performance consistency.
  • Surface-Mount Package: The device comes in a compact SOD-123 flat package, which is suitable for automated assembly processes and helps to save space on printed circuit boards (PCBs).

Applications

The versatility of the TMMBAT41 Schottky diode makes it ideal for a wide range of applications, including:

  • Switching power supplies
  • Power management systems
  • Reverse polarity protection
  • Step-down converters
  • Low-voltage, high-frequency inverters
  • Small battery-operated devices

Technical Specifications

Parameter Value Repetitive Peak Reverse Voltage (V<sub>RRM) 100V Average Forward Current (I<sub>F(AV)) 200mA Forward Voltage Drop (V<sub>F) 1V at 10mA Reverse Leakage Current (I<sub>R) 0.1μA at 25°C Operating Junction Temperature (T<sub>j) -40°C to 125°C

For designers and engineers looking for a Schottky diode that balances efficiency with fast response times, the TMMBAT41 from STMicroelectronics is an excellent choice that provides high performance in a small package.

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for MPG06D-E3/54
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3389 $66.0855
470+ $0.2781 $130.7070
720+ $0.2704 $194.6880
995+ $0.2613 $259.9935
1,285+ $0.2522 $324.0770
1,715+ $0.2264 $388.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 195 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention