EN
  • EN
  • DE

TN815-800B

Part No TN815-800B
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR’s | SCR 8A 15MA 800V DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Gate Trigger (Igt) (Maximum) 15mA
Voltage - On State (Vtm) (Maximum) 1.6V
Current - On State (It (AV)) (Maximum) 5A
Current - On State (It (RMS)) (Maximum) 8A
Current - Hold (Ih) (Maximum) 40mA
Current - Off State (Maximum) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 70A, 73A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number TN815
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1271510-TN815-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TN815-800B CAD Model

Description

STMicroelectronics TN815-800B Triac

The TN815-800B is a robust and versatile triac from STMicroelectronics, designed for AC power control applications. This high-performance triac is part of ST's Snubberless™ series, which is well-suited for a wide range of applications requiring high bidirectional transient and blocking voltage capability and high thermal cycling performance.

Key Features

  • Voltage Capability: The device can handle voltages up to 800V, making it suitable for mains voltage applications.
  • Current Rating: With an RMS on-state current of 8A, the TN815-800B can control moderately high power levels.
  • Snubberless Technology: This technology allows for higher performance with simplified circuit designs by eliminating the need for external snubber networks.
  • High Commutation Capability: The triac has been engineered to withstand high commutation rates, which is beneficial for inductive load switching.
  • Gate Trigger Current: It features a low gate trigger current (IGT), which reduces power consumption and makes it easier to drive directly with microcontrollers.

Applications

The TN815-800B is ideal for a variety of applications, including:

  • Home appliances (such as washing machines, vacuum cleaners, and kitchen appliances)
  • Lighting dimmer circuits
  • Motor control circuits
  • Heating regulation systems
  • AC solid-state switches
  • Industrial process control equipment

Quality and Reliability

STMicroelectronics ensures that its triacs, including the TN815-800B, are manufactured to the highest quality standards, with robustness and reliability in mind. This component is no exception, providing reliable performance in a wide range of environmental conditions.

Environmental Compliance

The TN815-800B is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' commitment to environmental sustainability and reducing the ecological impact of its products.

Whether you are designing a new system or upgrading an existing one, the TN815-800B triac from STMicroelectronics is an excellent choice for efficient and reliable AC power control.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CONT 800V 10A TO220AC
Lowest to $0.3234
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1343
STMicroelectronics
SCR 600V 20A TO220FPAB
Lowest to $0.8426
Microsemi Corporation
SILICON CONTROLLED RECTIFIER | DIODE 400VDC TO-5
Need more? Email Us
Vishay
PHASE CONTROL SCR TO-220 FULLPAK | SCR PHASE CONT 800V 25A TO-220FP
Lowest to $35.5809
ON Semiconductor
SCR 800V 8A TO220AB
Lowest to $2.8979

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1349 $51.0705
110+ $0.9312 $102.4320
170+ $0.9021 $153.3570
230+ $0.8730 $200.7900
300+ $0.8439 $253.1700
400+ $0.7566 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,478 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess