EN
  • EN
  • DE

DSPB56374AF

Part No DSPB56374AF
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 150MHZ 80-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Type Audio Processor
Interface Host Interface, I2C, SAI, SPI
Clock Rate 150MHz
Non-Volatile Memory ROM (84 kB)
On-Chip RAM 54kB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number DSPB56374
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 737977-DSPB56374AF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPB56374AF CAD Model

Description

The NXP DSPB56374AF is a sophisticated digital signal processor (DSP) that is designed to meet the demanding requirements of high-performance audio and voice processing applications. This processor is part of NXP's DSP56k family, which is renowned for its exceptional computational capabilities and efficient signal processing operations.

At the heart of the DSPB56374AF is a 24-bit digital signal processing engine that provides high precision and dynamic range for audio signals. It is capable of executing complex algorithms and supports a wide range of audio codecs, making it ideal for applications such as professional audio equipment, automotive audio systems, and digital musical instruments.

This DSP features a core that operates at a high clock frequency, allowing it to handle multiple audio channels simultaneously with low latency. The architecture of the DSPB56374AF is optimized for fast, efficient processing of digital signal processing tasks, including filtering, equalization, dynamics processing, and other audio effects.

The NXP DSPB56374AF also boasts a flexible interface with multiple connectivity options, including I2S, SPI, and UART, which facilitate easy integration into a variety of system designs. Its programmable nature allows for customization and adaptability to specific application requirements, ensuring that it can be tailored to deliver optimal performance for any given scenario.

Designed with power efficiency in mind, the DSPB56374AF provides a low-power solution for battery-operated devices without compromising on processing power. This makes it an excellent choice for portable audio devices where long battery life is essential.

Overall, the NXP DSPB56374AF represents a powerful and versatile digital signal processing solution that can elevate the performance of a wide range of audio applications. Its combination of high-speed processing, audio quality, connectivity options, and low power consumption make it a leading choice for designers and engineers looking to develop cutting-edge audio products.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6946 $60.8622
17+ $7.1340 $121.2780
26+ $6.9111 $179.6886
35+ $6.6881 $234.0835
45+ $6.4652 $290.9340
60+ $5.7964 $347.7840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess