EN
  • EN
  • DE
  • IT

SAA7706H/N210S,557

Part No SAA7706H/N210S,557
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CAR RADIO 80QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Type Car Signal Processor
Interface I2C, I2S, LSB, SPDIF
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-BQFP
Supplier Device Package 80-PQFP (14x20)
Base Product Number SAA77
Other Names 935289001557
Standard Package 330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265159-SAA7706H/N210S,557
Ultra Librarian 3D Model Ultra Librarian SAA7706H/N210S,557 CAD Model

Description

The SAA7706H/N210S,557 is a cutting-edge car radio DSP (Digital Signal Processor) manufactured by NXP Semiconductors, a leader in automotive semiconductor solutions. This advanced chip is designed to enhance the audio and voice processing capabilities of automotive infotainment systems, providing an exceptional auditory experience for drivers and passengers alike.

Key Features

  • High-Performance DSP: At the core of SAA7706H/N210S,557 is a powerful digital signal processing unit capable of executing complex audio algorithms to deliver superior sound quality.
  • Multi-Standard Support: This chip supports a wide range of audio standards, including AM/FM radio, DAB, and satellite radio, making it a versatile choice for global car radio systems.
  • Integrated Audio Functions: It comes with integrated functions such as noise reduction, echo cancellation, and dynamic range compression, which contribute to a cleaner and more dynamic audio output.
  • Flexible Interface Options: With multiple interface options, the SAA7706H/N210S,557 can easily connect with other components in the infotainment system, such as CD/DVD players, external amplifiers, and user interfaces.

Applications

The SAA7706H/N210S,557 is primarily used in the automotive sector, particularly in:

  • Car radio and multimedia systems
  • Navigation and telematics devices
  • Hands-free and voice-controlled operation systems

Technical Specifications

Parameter Value Package LQFP-80 Operating Temperature -40°C to +85°C Supply Voltage 3.3V Audio Channels Multiple

Why Choose SAA7706H/N210S,557?

For automotive manufacturers and designers, the SAA7706H/N210S,557 offers a perfect blend of performance, flexibility, and reliability. Its ability to process audio signals efficiently makes it an ideal choice for modern vehicles that prioritize in-car entertainment and communication systems. By choosing this product, you ensure that your vehicle's infotainment system is powered by one of the most advanced DSPs available in the market.

You May Also Be Interested in

Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
ON Semiconductor
CD-DSP
Lowest to $7.3554
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE, 8-EXT BIT, 100
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24-EXT BIT, 200MHZ PQFP144
Lowest to $43.4223
Renesas Electronics America
MIXED SIGNAL AUTOMOTIVE IC
Lowest to $97.9786
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 80MHZ 144CSPBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 100LQFP
Lowest to $48.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess