EN
  • EN
  • DE

ADSP-2188NKCA-320

Part No ADSP-2188NKCA-320
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 16BIT 80MHZ 144CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 80MHz
Non-Volatile Memory External
On-Chip RAM 256kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.80V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA (10x10)
Base Product Number ADSP-2188N
Standard Package 8 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 559547-ADSP-2188NKCA-320
Ultra Librarian 3D Model Ultra Librarian ADSP-2188NKCA-320 CAD Model

Description

Analog Devices Inc. ADSP-2188NKCA-320

The ADSP-2188NKCA-320 is a high-performance digital signal processor (DSP) from Analog Devices Inc., a leader in the semiconductor industry. This DSP is designed to meet the demands of complex signal processing tasks in a variety of applications, including audio processing, industrial control systems, and telecommunications.

With its advanced architecture, the ADSP-2188NKCA-320 operates at a core frequency of 320 MHz, enabling efficient handling of high-speed signal processing algorithms. The device is built on a 16-bit fixed-point processor core, which provides a perfect balance between precision and power consumption, making it suitable for battery-operated devices as well as stationary applications where power efficiency is crucial.

Key Features:

  • High Processing Power: The DSP core of the ADSP-2188NKCA-320 is capable of executing up to 320 million instructions per second (MIPS), allowing for rapid data processing and real-time system response.
  • On-Chip Memory: It comes equipped with integrated memory, which includes both program and data RAM, to facilitate quick access to frequently used data and instructions.
  • Peripheral Connectivity: A range of peripherals is supported by the ADSP-2188NKCA-320, including serial ports, timers, and host interface options, enabling seamless integration with other system components.
  • Flexible Power Management: The device features multiple power-down modes, which help in reducing power consumption during idle periods without sacrificing performance.
  • Development Tools Support: Analog Devices Inc. provides a comprehensive suite of development tools for the ADSP-2188NKCA-320, including cross-compilers, emulators, and debuggers, to streamline the development process.

The ADSP-2188NKCA-320 is housed in a compact 144-LQFP (Low Profile Quad Flat Package) that is suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it an ideal choice for industrial and automotive environments.

Whether you are developing advanced audio equipment, sophisticated control systems, or high-speed communication devices, the ADSP-2188NKCA-320 from Analog Devices Inc. offers the performance, efficiency, and flexibility needed to create innovative solutions in the digital signal processing domain.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess